Texas Instruments Integrated Circuits (ICs) - PMIC - Battery Chargers BQ24179YBGR

Description
Win Source Part Number: 1254062-BQ24179YBGR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Voltage - Supply (Max): 24V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Current, Voltage Charge Current - Max: 5A Battery Pack Voltage: 3.4V Package / Case: 56-XFBGA, DSBGA Supplier Device Package: 56-DSBGA (2.9x3.3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ24179YBGRCT,29 6-BQ24179YBGRTR,296- BQ24179YBGRDKR
Request a Quote Datasheet
Description
Win Source Part Number: 1254062-BQ24179YBGR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Voltage - Supply (Max): 24V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Current, Voltage Charge Current - Max: 5A Battery Pack Voltage: 3.4V Package / Case: 56-XFBGA, DSBGA Supplier Device Package: 56-DSBGA (2.9x3.3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ24179YBGRCT,29 6-BQ24179YBGRTR,296- BQ24179YBGRDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - 1254062-BQ24179YBGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
1254062-BQ24179YBGR
Integrated Circuits (ICs) - PMIC - Battery Chargers 1254062-BQ24179YBGR
Win Source Part Number: 1254062-BQ24179YBGR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Voltage - Supply (Max): 24V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Current, Voltage Charge Current - Max: 5A Battery Pack Voltage: 3.4V Package / Case: 56-XFBGA, DSBGA Supplier Device Package: 56-DSBGA (2.9x3.3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ24179YBGRCT,29 6-BQ24179YBGRTR,296- BQ24179YBGRDKR

Win Source Part Number: 1254062-BQ24179YBGR
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: I2C
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Voltage - Supply (Max): 24V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1 ~ 4
Current - Charging: Constant - Programmable
Programmable Features: Current, Voltage
Charge Current - Max: 5A
Battery Pack Voltage: 3.4V
Package / Case: 56-XFBGA, DSBGA
Supplier Device Package: 56-DSBGA (2.9x3.3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ24179YBGRCT,296-BQ24179YBGRTR,296-BQ24179YBGRDKR

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24179YBGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24179YBGR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24179YBGR
INTEGRATED, NVDC, 5-A 1-CELL TO

INTEGRATED, NVDC, 5-A 1-CELL TO

Supplier's Site
PMIC - Battery Chargers - BQ24179YBGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24179YBGR
PMIC - Battery Chargers BQ24179YBGR
INTEGRATED, NVDC, 5-A 1-CELL TO

INTEGRATED, NVDC, 5-A 1-CELL TO

Supplier's Site Datasheet
Battery Chargers - BQ24179YBGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24179YBGR
Battery Chargers BQ24179YBGR
Charger IC Lithium Ion/Polymer 56-DSBGA (2.9x3.3)

Charger IC Lithium Ion/Polymer 56-DSBGA (2.9x3.3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1254062-BQ24179YBGR BQ24179YBGR BQ24179YBGR BQ24179YBGR
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Lithium Ion/Polymer
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Cells 1 to 4
Charge Current 5000 mA 5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - BQ24200DGN - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 500 mA
View Details
Battery Management - 1922392 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Tqfn
Pins 24
View Details