Texas Instruments BQ24159 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. BQ24159YFFR

Description
Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. 20-DSBGA -40 to 85
Request a Quote Datasheet
Description
Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. 20-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24159 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. - BQ24159YFFR - Texas Instruments
Dallas, TX, United States
BQ24159 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance.
BQ24159YFFR
BQ24159 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. BQ24159YFFR
Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. 20-DSBGA -40 to 85

Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. 20-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24159YFFR - 115864-BQ24159YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24159YFFR
115864-BQ24159YFFR
PMIC - PMIC - Battery Chargers - BQ24159YFFR 115864-BQ24159YFFR
Manufacturer: Texas Instruments Win Source Part Number: 115864-BQ24159YFFR Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1.55A Battery Pack Voltage: 4.44V (Max) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 20-DSBGA (2.1x2) Maximum Supply Voltage: 9V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 115864-BQ24159YFFR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.55A
Battery Pack Voltage: 4.44V (Max)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 20-DSBGA (2.1x2)
Maximum Supply Voltage: 9V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-36558-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-36558-2-ND
PMIC - Battery Chargers 296-36558-2-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-36558-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-36558-6-ND
PMIC - Battery Chargers 296-36558-6-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-36558-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-36558-1-ND
PMIC - Battery Chargers 296-36558-1-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24159YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24159YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24159YFFR
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site
PMIC - Battery Chargers - BQ24159YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24159YFFR
PMIC - Battery Chargers BQ24159YFFR
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site Datasheet
Battery Chargers - BQ24159YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24159YFFR
Battery Chargers BQ24159YFFR
Charger IC Lithium Ion/Polymer 20-DSBGA

Charger IC Lithium Ion/Polymer 20-DSBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24159YFFR 115864-BQ24159YFFR 296-36558-2-ND BQ24159YFFR BQ24159YFFR BQ24159YFFR
Product Name BQ24159 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. PMIC - PMIC - Battery Chargers - BQ24159YFFR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type DSBGA BGA; 20-DSBGA (2.1x2) 20-UFBGA, DSBGA BGA BGA; 20-UFBGA, DSBGA
Supply Voltage 9 volts 9 volts 9 volts 4.44 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET - BQ24103ARHLT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24001 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24001RGWR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24187 Single-Input, Single Cell Switchmode Li-Ion Battery Charger - BQ24187YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers