bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable & Power Good in QFN-10 10-VSON -40 to 125
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
Manufacturer: Texas Instruments
Win Source Part Number: 011883-BQ24022DRCR
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 6.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
IC LI-ION/LI-POL CHARGER 10-SON
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
Charger IC Lithium Ion/Polymer 10-VSON (3x3)
| Texas Instruments | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24022DRCR | 296-14397-2-ND | 011883-BQ24022DRCR | 815-BQ24022DRCR | BQ24022DRCR | BQ24022DRCR | BQ24022DRCR |
| Product Name | BQ24022 bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable & Power Good in QFN-10 | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24022DRCR | IC LI-ION/LI-POL CHARGER 10-SON | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Lead-Free | |||||
| Package Type | VSON | 10-VFDFN Exposed Pad | 10-VSON (3x3) | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | ||
| Supply Voltage | 6.5 volts | 6.5 volts | 6.5 volts | 6.5 volts | 4.2 volts | ||
| Charge Current | 1000 mA | 500 mA | 500 mA | 500 mA | 500 mA |