Texas Instruments BQ24157S Fully Integrated Switch-Mode One-Cell Li-Ion Charger With Full USB, bq24157S BQ24157SYFFT

Description
Fully Integrated Switch-Mode One-Cell Li-Ion Charger With Full USB, bq24157S 20-DSBGA
Request a Quote Datasheet
Description
Fully Integrated Switch-Mode One-Cell Li-Ion Charger With Full USB, bq24157S 20-DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24157S Fully Integrated Switch-Mode One-Cell Li-Ion Charger With Full USB, bq24157S - BQ24157SYFFT - Texas Instruments
Dallas, TX, United States
BQ24157S Fully Integrated Switch-Mode One-Cell Li-Ion Charger With Full USB, bq24157S
BQ24157SYFFT
BQ24157S Fully Integrated Switch-Mode One-Cell Li-Ion Charger With Full USB, bq24157S BQ24157SYFFT
Fully Integrated Switch-Mode One-Cell Li-Ion Charger With Full USB, bq24157S 20-DSBGA

Fully Integrated Switch-Mode One-Cell Li-Ion Charger With Full USB, bq24157S 20-DSBGA

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24157SYFFT - 770299-BQ24157SYFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24157SYFFT
770299-BQ24157SYFFT
PMIC - PMIC - Battery Chargers - BQ24157SYFFT 770299-BQ24157SYFFT
Manufacturer: Texas Instruments Win Source Part Number: 770299-BQ24157SYFFT Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C (TA) Package: 20-UFBGA, DSBGA Interface: I2C Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1.25A Battery Pack Voltage: 4.44V (Maximum) Family Name: BQ24157 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DSBGA Voltage Supply MAX: 6V Alternative Parts (Cross-Reference): MP2662GC-0000; MP2662GC-0000-Z; XC6804A3E14R-G; MAX8677CETG+G50; Introduction Date: May 10, 2016 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770299-BQ24157SYFFT
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 20-UFBGA, DSBGA
Interface: I2C
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1.25A
Battery Pack Voltage: 4.44V (Maximum)
Family Name: BQ24157
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-DSBGA
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): MP2662GC-0000; MP2662GC-0000-Z; XC6804A3E14R-G; MAX8677CETG+G50;
Introduction Date: May 10, 2016
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-38431-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-38431-6-ND
PMIC - Battery Chargers 296-38431-6-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-38431-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-38431-2-ND
PMIC - Battery Chargers 296-38431-2-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-38431-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-38431-1-ND
PMIC - Battery Chargers 296-38431-1-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
Battery Chargers - BQ24157SYFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24157SYFFT
Battery Chargers BQ24157SYFFT
Charger IC Lithium Ion/Polymer 20-DSBGA

Charger IC Lithium Ion/Polymer 20-DSBGA

Buy Now
PMIC - Battery Chargers - BQ24157SYFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24157SYFFT
PMIC - Battery Chargers BQ24157SYFFT
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24157SYFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24157SYFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24157SYFFT
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24157SYFFT 770299-BQ24157SYFFT 296-38431-6-ND BQ24157SYFFT BQ24157SYFFT BQ24157SYFFT
Product Name BQ24157S Fully Integrated Switch-Mode One-Cell Li-Ion Charger With Full USB, bq24157S PMIC - PMIC - Battery Chargers - BQ24157SYFFT PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type DSBGA 20-UFBGA, DSBGA BGA; 20-UFBGA, DSBGA BGA
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24158 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB-Compliance, VOVP=6.5v - BQ24158YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
Battery Chargers - BQ24192SRGET - Quarktwin Technology Ltd.
Specs
Package Type 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ24163 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24163RGET - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24014 bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, Temp Sense & Charge Enable in QFN-10 - BQ24014DRCRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers