Texas Instruments BQ24045 Li-Ion Battery Charger for Single Cell Applications with 4.35V BQ24045DSQR

Description
Li-Ion Battery Charger for Single Cell Applications with 4.35V 10-SON
Request a Quote Datasheet
Description
Li-Ion Battery Charger for Single Cell Applications with 4.35V 10-SON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24045 Li-Ion Battery Charger for Single Cell Applications with 4.35V - BQ24045DSQR - Texas Instruments
Dallas, TX, United States
BQ24045 Li-Ion Battery Charger for Single Cell Applications with 4.35V
BQ24045DSQR
BQ24045 Li-Ion Battery Charger for Single Cell Applications with 4.35V BQ24045DSQR
Li-Ion Battery Charger for Single Cell Applications with 4.35V 10-SON

Li-Ion Battery Charger for Single Cell Applications with 4.35V 10-SON

Buy Now Datasheet
PMIC - Battery Chargers - 296-39905-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39905-6-ND
PMIC - Battery Chargers 296-39905-6-ND
IC BATT CHG LI-ION 1CELL 10SON

IC BATT CHG LI-ION 1CELL 10SON

Buy Now Datasheet
PMIC - Battery Chargers - 296-39905-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39905-1-ND
PMIC - Battery Chargers 296-39905-1-ND
IC BATT CHG LI-ION 1CELL 10SON

IC BATT CHG LI-ION 1CELL 10SON

Buy Now Datasheet
PMIC - Battery Chargers - 296-39905-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39905-2-ND
PMIC - Battery Chargers 296-39905-2-ND
IC BATT CHG LI-ION 1CELL 10SON

IC BATT CHG LI-ION 1CELL 10SON

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24045DSQR - 109978-BQ24045DSQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24045DSQR
109978-BQ24045DSQR
PMIC - PMIC - Battery Chargers - BQ24045DSQR 109978-BQ24045DSQR
Manufacturer: Texas Instruments Win Source Part Number: 109978-BQ24045DSQR Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1A Battery Pack Voltage: 4.35V Family Name: BQ24045 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-SON (2x2) Maximum Supply Voltage: 28V Alternative Parts (Cross-Reference): LTC4009IUF-1#TRPBF; LT3651IUHE-4.2#PBF; LTC4089EDJC-5#TRPBF; LT3651IUHE-4.2#TRPBF ; Introduction Date: December 27, 2011 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 109978-BQ24045DSQR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1A
Battery Pack Voltage: 4.35V
Family Name: BQ24045
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-SON (2x2)
Maximum Supply Voltage: 28V
Alternative Parts (Cross-Reference): LTC4009IUF-1#TRPBF; LT3651IUHE-4.2#PBF; LTC4089EDJC-5#TRPBF; LT3651IUHE-4.2#TRPBF;
Introduction Date: December 27, 2011
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Audio

Buy Now Datasheet
PMIC - Battery Chargers - BQ24045DSQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24045DSQR
PMIC - Battery Chargers BQ24045DSQR
IC BATT CHG LI-ION 1CELL 10SON

IC BATT CHG LI-ION 1CELL 10SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24045DSQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24045DSQR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24045DSQR
IC BATT CHG LI-ION 1CELL 10SON

IC BATT CHG LI-ION 1CELL 10SON

Supplier's Site
Battery Chargers - BQ24045DSQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24045DSQR
Battery Chargers BQ24045DSQR
Charger IC Lithium Ion/Polymer 10-WSON (2x2)

Charger IC Lithium Ion/Polymer 10-WSON (2x2)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24045DSQR 296-39905-6-ND 109978-BQ24045DSQR BQ24045DSQR BQ24045DSQR BQ24045DSQR
Product Name BQ24045 Li-Ion Battery Charger for Single Cell Applications with 4.35V PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24045DSQR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type SON 10-WFDFN Exposed Pad 10-SON (2x2) 10-WFDFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24172RGYT-S - Quarktwin Technology Ltd.
Specs
Package Type 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ2004 Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004SNG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
4 suppliers
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CTSTRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24038 Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.4V - BQ24038RHLRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers