Texas Instruments BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination BQ2003PN-N

Description
Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination 16-PDIP -40 to 85
Request a Quote Datasheet
Description
Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination - BQ2003PN-N - Texas Instruments
Dallas, TX, United States
BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination
BQ2003PN-N
BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination BQ2003PN-N
Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination 16-PDIP -40 to 85

Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination 16-PDIP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2003PN-N - 770265-BQ2003PN-N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2003PN-N
770265-BQ2003PN-N
PMIC - PMIC - Battery Chargers - BQ2003PN-N 770265-BQ2003PN-N
Manufacturer: Texas Instruments Win Source Part Number: 770265-BQ2003PN-N Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-DIP (0.300", 7.62mm) Battery Chemistry: Multi-Chemistry Current - Charging: Constant Programmable Features: Timer, Voltage Family Name: BQ2003 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MAX2003CWE+; MAX2003ACWE+; MAX2003ACSE+; MAX2003ACWE; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770265-BQ2003PN-N
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant
Programmable Features: Timer, Voltage
Family Name: BQ2003
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Voltage Supply MAX: 5.5V
Alternative Parts (Cross-Reference): MAX2003CWE+; MAX2003ACWE+; MAX2003ACSE+; MAX2003ACWE;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-32831-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-32831-5-ND
PMIC - Battery Chargers 296-32831-5-ND
IC BATT CONTRL MULTI-CHEM 16DIP

IC BATT CONTRL MULTI-CHEM 16DIP

Buy Now Datasheet
Battery Chargers - BQ2003PN-N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2003PN-N
Battery Chargers BQ2003PN-N
Charger IC Multi-Chemistry 16-PDIP

Charger IC Multi-Chemistry 16-PDIP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2003PN-N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2003PN-N
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2003PN-N
IC BATT CONTRL MULTI-CHEM 16DIP

IC BATT CONTRL MULTI-CHEM 16DIP

Supplier's Site
PMIC - Battery Chargers - BQ2003PN-N - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2003PN-N
PMIC - Battery Chargers BQ2003PN-N
IC BATT CONTRL MULTI-CHEM 16DIP

IC BATT CONTRL MULTI-CHEM 16DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2003PN-N 770265-BQ2003PN-N 296-32831-5-ND BQ2003PN-N BQ2003PN-N BQ2003PN-N
Product Name BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination PMIC - PMIC - Battery Chargers - BQ2003PN-N PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Cell Type NiCd; NiMH Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC DIP 16-DIP (0.300", 7.62mm) DIP; 16-DIP (0.300\", 7.62mm)
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V - BQ2057TSG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
BQ24120 Synchronous Switch-Mode 1-cell Li-Ion Charger w/2A FET, enhanced EMI performance - BQ24120RHLT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24161 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24161RGER - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers