Texas Instruments BQ24155 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance BQ24155RGYR

Description
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance 14-VQFN -40 to 85
Request a Quote Datasheet
Description
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance 14-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24155 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance - BQ24155RGYR - Texas Instruments
Dallas, TX, United States
BQ24155 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance
BQ24155RGYR
BQ24155 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance BQ24155RGYR
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance 14-VQFN -40 to 85

Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance 14-VQFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-27187-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-27187-2-ND
PMIC - Battery Chargers 296-27187-2-ND
IC BATT CHG LI-ION 1CELL 14VQFN

IC BATT CHG LI-ION 1CELL 14VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-27187-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-27187-1-ND
PMIC - Battery Chargers 296-27187-1-ND
IC BATT CHG LI-ION 1CELL 14VQFN

IC BATT CHG LI-ION 1CELL 14VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-27187-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-27187-6-ND
PMIC - Battery Chargers 296-27187-6-ND
IC BATT CHG LI-ION 1CELL 14VQFN

IC BATT CHG LI-ION 1CELL 14VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24155RGYR - 807126-BQ24155RGYR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24155RGYR
807126-BQ24155RGYR
PMIC - PMIC - Battery Chargers - BQ24155RGYR 807126-BQ24155RGYR
Manufacturer: Texas Instruments Win Source Part Number: 807126-BQ24155RGYR Packaging: Reel Mounting Style: SMD Interface: I2C Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer, Voltage Charge Current - Max: 1.25A Battery Pack Voltage: 4.44V (Maximum) Supplier Device Package: 14-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Maximum): 6V Part Number Series: BQ24155

Manufacturer: Texas Instruments
Win Source Part Number: 807126-BQ24155RGYR
Packaging: Reel
Mounting Style: SMD
Interface: I2C
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Charge Current - Max: 1.25A
Battery Pack Voltage: 4.44V (Maximum)
Supplier Device Package: 14-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Voltage - Supply (Maximum): 6V
Part Number Series: BQ24155

Buy Now
Battery Chargers - BQ24155RGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24155RGYR
Battery Chargers BQ24155RGYR
Charger IC Lithium Ion/Polymer 14-VQFN (3.5x3.5)

Charger IC Lithium Ion/Polymer 14-VQFN (3.5x3.5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24155RGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24155RGYR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24155RGYR
IC BATT CHG LI-ION 1CELL 14VQFN

IC BATT CHG LI-ION 1CELL 14VQFN

Supplier's Site
PMIC - Battery Chargers - BQ24155RGYR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24155RGYR
PMIC - Battery Chargers BQ24155RGYR
IC BATT CHG LI-ION 1CELL 14VQFN

IC BATT CHG LI-ION 1CELL 14VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24155RGYR 296-27187-2-ND 807126-BQ24155RGYR BQ24155RGYR BQ24155RGYR BQ24155RGYR
Product Name BQ24155 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24155RGYR Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type VQFN 14-VFQFN Exposed Pad 14-VFQFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24192I I2C Controlled 4.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path - BQ24192IRGER - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002SNTR - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CTSTR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers