Texas Instruments BQ24192I I2C Controlled 4.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path BQ24192IRGER

Description
I2C Controlled 4.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path 24-VQFN -40 to 85
Request a Quote Datasheet
Description
I2C Controlled 4.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24192I I2C Controlled 4.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path - BQ24192IRGER - Texas Instruments
Dallas, TX, United States
BQ24192I I2C Controlled 4.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path
BQ24192IRGER
BQ24192I I2C Controlled 4.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path BQ24192IRGER
I2C Controlled 4.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path 24-VQFN -40 to 85

I2C Controlled 4.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path 24-VQFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-35053-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-35053-2-ND
PMIC - Battery Chargers 296-35053-2-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-35053-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-35053-1-ND
PMIC - Battery Chargers 296-35053-1-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-35053-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-35053-6-ND
PMIC - Battery Chargers 296-35053-6-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24192IRGER - 011934-BQ24192IRGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24192IRGER
011934-BQ24192IRGER
PMIC - PMIC - Battery Chargers - BQ24192IRGER 011934-BQ24192IRGER
Manufacturer: Texas Instruments Win Source Part Number: 011934-BQ24192IRGER Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 4.5A Battery Pack Voltage: 4.2V Family Name: BQ24193 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Programmable Fault Protection: Over Current, Over Temperature, Over Voltage Maximum Supply Voltage: 17V Alternative Parts (Cross-Reference): MAX1874ETE; MAX1874ETE-T; LTC4002EDD-4.2#TRPBF ; MAX1874ETE+; Introduction Date: April 14, 2019 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011934-BQ24192IRGER
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 4.5A
Battery Pack Voltage: 4.2V
Family Name: BQ24193
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Programmable Fault Protection: Over Current, Over Temperature, Over Voltage
Maximum Supply Voltage: 17V
Alternative Parts (Cross-Reference): MAX1874ETE; MAX1874ETE-T; LTC4002EDD-4.2#TRPBF; MAX1874ETE+;
Introduction Date: April 14, 2019
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24192IRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24192IRGER
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24192IRGER
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site
PMIC - Battery Chargers - BQ24192IRGER - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24192IRGER
PMIC - Battery Chargers BQ24192IRGER
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24192IRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24192IRGER
Battery Chargers BQ24192IRGER
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24192IRGER 296-35053-2-ND 011934-BQ24192IRGER BQ24192IRGER BQ24192IRGER BQ24192IRGER
Product Name BQ24192I I2C Controlled 4.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24192IRGER Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type VQFN 24-VFQFN Exposed Pad 24-VQFN (4x4) 24-VFQFN Exposed Pad
Supply Voltage 17 volts 17 volts 17 volts 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ24004 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24004PWPR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24070 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V - BQ24070RHLT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ24073 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 4.4V - BQ24073RGTR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
6 suppliers