Texas Instruments BQ24152 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support BQ24152YFFT

Description
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support 20-DSBGA -40 to 85
Request a Quote Datasheet
Description
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support 20-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24152 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support - BQ24152YFFT - Texas Instruments
Dallas, TX, United States
BQ24152 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support
BQ24152YFFT
BQ24152 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support BQ24152YFFT
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support 20-DSBGA -40 to 85

Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support 20-DSBGA -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - BQ24152YFFT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24152YFFT-ND
PMIC - Battery Chargers BQ24152YFFT-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24152YFFT - 770294-BQ24152YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24152YFFT
770294-BQ24152YFFT
PMIC - PMIC - Battery Chargers - BQ24152YFFT 770294-BQ24152YFFT
Manufacturer: Texas Instruments Win Source Part Number: 770294-BQ24152YFFT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-UFBGA, DSBGA Interface: I2C Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer, Voltage Charge Current - Max: 1.25A Battery Pack Voltage: 4.44V (Maximum) Family Name: BQ24152 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DSBGA Voltage Supply MAX: 6V Alternative Parts (Cross-Reference): ISL6292-1CR4; ISL6292-2CR5Z-T; ISL6292-2CR5; ISL6292-1CR5; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770294-BQ24152YFFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-UFBGA, DSBGA
Interface: I2C
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Charge Current - Max: 1.25A
Battery Pack Voltage: 4.44V (Maximum)
Family Name: BQ24152
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-DSBGA
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): ISL6292-1CR4; ISL6292-2CR5Z-T; ISL6292-2CR5; ISL6292-1CR5;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Chargers - BQ24152YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24152YFFT
Battery Chargers BQ24152YFFT
Charger IC Lithium Ion/Polymer 20-DSBGA

Charger IC Lithium Ion/Polymer 20-DSBGA

Buy Now
PMIC - Battery Chargers - BQ24152YFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24152YFFT
PMIC - Battery Chargers BQ24152YFFT
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24152YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24152YFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24152YFFT
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24152YFFT BQ24152YFFT-ND 770294-BQ24152YFFT BQ24152YFFT BQ24152YFFT BQ24152YFFT
Product Name BQ24152 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24152YFFT Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type DSBGA 20-UFBGA, DSBGA BGA; 20-UFBGA, DSBGA BGA
Supply Voltage 6 volts 6 volts 4.44 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CSNG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers
BQ24002 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED - BQ24002PWPRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers