Texas Instruments BQ2002D NiCd/NiMH Charge Controller with dT/dt Termination BQ2002DSN

Description
NiCd/NiMH Charge Controller with dT/dt Termination 8-SOIC 0 to 70
Request a Quote Datasheet
Description
NiCd/NiMH Charge Controller with dT/dt Termination 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2002D NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002DSN - Texas Instruments
Dallas, TX, United States
BQ2002D NiCd/NiMH Charge Controller with dT/dt Termination
BQ2002DSN
BQ2002D NiCd/NiMH Charge Controller with dT/dt Termination BQ2002DSN
NiCd/NiMH Charge Controller with dT/dt Termination 8-SOIC 0 to 70

NiCd/NiMH Charge Controller with dT/dt Termination 8-SOIC 0 to 70

Buy Now Datasheet
PMIC - Battery Chargers - 296-9319-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-9319-5-ND
PMIC - Battery Chargers 296-9319-5-ND
IC BATT CONTRL MULTI-CHEM 8SOIC

IC BATT CONTRL MULTI-CHEM 8SOIC

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2002DSN - 011836-BQ2002DSN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2002DSN
011836-BQ2002DSN
PMIC - PMIC - Battery Chargers - BQ2002DSN 011836-BQ2002DSN
Manufacturer: Texas Instruments Win Source Part Number: 011836-BQ2002DSN Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Programmable Features: Voltage Battery Pack Voltage: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 011836-BQ2002DSN
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Programmable Features: Voltage
Battery Pack Voltage: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Chargers - BQ2002DSN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2002DSN
Battery Chargers BQ2002DSN
Charger IC Multi-Chemistry 8-SOIC

Charger IC Multi-Chemistry 8-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2002DSN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2002DSN
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2002DSN
IC BATT CONTRL MULTI-CHEM 8SOIC

IC BATT CONTRL MULTI-CHEM 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2002DSN 296-9319-5-ND 011836-BQ2002DSN BQ2002DSN BQ2002DSN
Product Name BQ2002D NiCd/NiMH Charge Controller with dT/dt Termination PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ2002DSN Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type NiCd; NiMH Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type SOIC 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24012 bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, AC Present & Charge Enable in QFN-10 - BQ24012DRCR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002TSN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
7 suppliers
BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET - BQ24103ARHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers