Host-Controlled Synchronous Swithc-Mode Li-Ion Charger w/2A FET, 1 or 2 Cell 20-VQFN -40 to 85
IC BATT CHG LI-ION 1-2CEL 20VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1023843-BQ24113ARHLT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 2
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1-2CEL 20VQFN
IC BATT CHG LI-ION 1-2CEL 20VQFN
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24113ARHLTG4 | BQ24113ARHLTG4-ND | 1023843-BQ24113ARHLTG4 | BQ24113ARHLTG4 | BQ24113ARHLTG4 | BQ24113ARHLTG4 |
| Product Name | BQ24113A Host-Controlled Synchronous Swithc-Mode Li-Ion Charger w/2A FET, 1 or 2 Cell | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24113ARHLTG4 | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | VQFN | 20-VFQFN Exposed Pad | 20-VQFN (3.5x4.5) | 20-VFQFN Exposed Pad | ||
| Cells | 2 to 4 | 1 to 2 | 1 to 2 |