Texas Instruments BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination BQ2002SN

Description
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-SOIC 0 to 70
Request a Quote Datasheet
Description
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002SN - Texas Instruments
Dallas, TX, United States
BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination
BQ2002SN
BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination BQ2002SN
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-SOIC 0 to 70

NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-SOIC 0 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2002SN - 011839-BQ2002SN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2002SN
011839-BQ2002SN
PMIC - PMIC - Battery Chargers - BQ2002SN 011839-BQ2002SN
Manufacturer: Texas Instruments Win Source Part Number: 011839-BQ2002SN Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant, Pulsed Programmable Features: Voltage Battery Pack Voltage: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 6V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011839-BQ2002SN
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant, Pulsed
Programmable Features: Voltage
Battery Pack Voltage: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-9327-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-9327-5-ND
PMIC - Battery Chargers 296-9327-5-ND
IC BATT CONTRL MULTI-CHEM 8SOIC

IC BATT CONTRL MULTI-CHEM 8SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2002SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2002SN
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2002SN
IC BATT CONTRL MULTI-CHEM 8SOIC

IC BATT CONTRL MULTI-CHEM 8SOIC

Supplier's Site
Battery Chargers - BQ2002SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2002SN
Battery Chargers BQ2002SN
Charger IC Multi-Chemistry 8-SOIC

Charger IC Multi-Chemistry 8-SOIC

Buy Now
Battery Chargers - BQ2002SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2002SN
Battery Chargers BQ2002SN
Charger IC Multi-Chemistry 8-SOIC

Charger IC Multi-Chemistry 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2002SN 011839-BQ2002SN 296-9327-5-ND BQ2002SN BQ2002SN
Product Name BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination PMIC - PMIC - Battery Chargers - BQ2002SN PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Cell Type NiCd; NiMH Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC SOIC; 8-SOIC 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24038 Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.4V - BQ24038RHLT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ24061 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Charge Enable - BQ24061DRCTG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers
BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms - BQ2031PN-A5E4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Lead Acid
Features Lead-Free
View Details
3 suppliers
BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination - BQ2003S-NTR - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
6 suppliers