Texas Instruments BQ24061 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Charge Enable BQ24061DRCT

Description
Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Charge Enable 10-VSON -40 to 85
Request a Quote Datasheet
Description
Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Charge Enable 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24061 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Charge Enable - BQ24061DRCT - Texas Instruments
Dallas, TX, United States
BQ24061 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Charge Enable
BQ24061DRCT
BQ24061 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Charge Enable BQ24061DRCT
Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Charge Enable 10-VSON -40 to 85

Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Charge Enable 10-VSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24061DRCT - 079671-BQ24061DRCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24061DRCT
079671-BQ24061DRCT
PMIC - PMIC - Battery Chargers - BQ24061DRCT 079671-BQ24061DRCT
Manufacturer: Texas Instruments Win Source Part Number: 079671-BQ24061DRCT Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSON (3x3) Maximum Supply Voltage: 16.5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 079671-BQ24061DRCT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 16.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ24061DRCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ24061DRCT-ND
PMIC - Battery Chargers 296-BQ24061DRCT-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ24061DRTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ24061DRTR-ND
PMIC - Battery Chargers 296-BQ24061DRTR-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ24061DRDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ24061DRDKR-ND
PMIC - Battery Chargers 296-BQ24061DRDKR-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - Battery Chargers - BQ24061DRCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24061DRCT
PMIC - Battery Chargers BQ24061DRCT
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Supplier's Site Datasheet
Battery Chargers - BQ24061DRCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24061DRCT
Battery Chargers BQ24061DRCT
Charger IC Lithium Ion/Polymer 10-VSON (3x3)

Charger IC Lithium Ion/Polymer 10-VSON (3x3)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24061DRCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24061DRCT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24061DRCT
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24061DRCT 079671-BQ24061DRCT 296-BQ24061DRCT-ND BQ24061DRCT BQ24061DRCT BQ24061DRCT
Product Name BQ24061 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Charge Enable PMIC - PMIC - Battery Chargers - BQ24061DRCT PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type VSON 10-VSON (3x3) 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24004 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24004PWP - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24038 Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.4V - BQ24038RHLTG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
BQ24003 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED - BQ24003PWP - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
4 suppliers
Battery Chargers - BQ24193HRGER - Quarktwin Technology Ltd.
Specs
Package Type 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers