Texas Instruments BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V BQ2057WTSTRG4

Description
Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V 8-TSSOP -20 to 70
Request a Quote Datasheet
Description
Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V 8-TSSOP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V - BQ2057WTSTRG4 - Texas Instruments
Dallas, TX, United States
BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V
BQ2057WTSTRG4
BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V BQ2057WTSTRG4
Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V 8-TSSOP -20 to 70

Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V 8-TSSOP -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2057WTSTRG4 - 201284-BQ2057WTSTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2057WTSTRG4
201284-BQ2057WTSTRG4
PMIC - PMIC - Battery Chargers - BQ2057WTSTRG4 201284-BQ2057WTSTRG4
Manufacturer: Texas Instruments Win Source Part Number: 201284-BQ2057WTSTRG4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Current Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-TSSOP Maximum Supply Voltage: 15V Alternative Parts (Cross-Reference): BQ2057WSNTR; bq2057WTS; bq2057WTSG4; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 201284-BQ2057WTSTRG4
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Current
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-TSSOP
Maximum Supply Voltage: 15V
Alternative Parts (Cross-Reference): BQ2057WSNTR; bq2057WTS; bq2057WTSG4;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Battery Charger ICs Battery Charger ICs
Product Number BQ2057WTSTRG4 201284-BQ2057WTSTRG4
Product Name BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V PMIC - PMIC - Battery Chargers - BQ2057WTSTRG4
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type SOIC,TSSOP SOP; SSOP; TSSOP; 8-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

BQ24157 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. - BQ24157YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24095 1 A, Single-Input, Single-Cell Li-Ion and Li-Pol  Battery Charger - BQ24095DGQT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type MSOP-PowerPAD
View Details
6 suppliers
BQ24133 Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-Alone Battery Charger - BQ24133RGYR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24156BYFFT - Shenzhen Shengyu Electronics Technology Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Package Type BGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers