Synchronous Switchmode, Li-Ion & Li-Pol Charge Mngmt IC (bqSwitcher) 20-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1154136-BQ24104RHLT
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MCP73842-840I/UN; BQ24104RHLR; BQ24104RHLT; BQ24104RHL;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1-2CEL 20VQFN
IC BATT CHG LI-ION 1-2CEL 20VQFN
IC BATT CHG LI-ION 1-2CEL 20VQFN
IC BATT CHG LI-ION 1-2CEL 20VQFN
IC BATT CHG LI-ION 1-2CEL 20VQFN
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24104RHLT | 1154136-BQ24104RHLT | 296-48107-1-ND | BQ24104RHLT | BQ24104RHLT | BQ24104RHLT |
| Product Name | BQ24104 Synchronous Switchmode, Li-Ion & Li-Pol Charge Mngmt IC (bqSwitcher) | PMIC - PMIC - Battery Chargers - BQ24104RHLT | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | VQFN | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | |||
| Cells | 2 to 4 | 1 to 2 |