Texas Instruments BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination BQ2000SN-B5G4

Description
Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-SOIC -20 to 70
Request a Quote Datasheet
Description
Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-SOIC -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination - BQ2000SN-B5G4 - Texas Instruments
Dallas, TX, United States
BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination
BQ2000SN-B5G4
BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination BQ2000SN-B5G4
Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-SOIC -20 to 70

Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-SOIC -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2000SN-B5G4 - 717955-BQ2000SN-B5G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2000SN-B5G4
717955-BQ2000SN-B5G4
PMIC - PMIC - Battery Chargers - BQ2000SN-B5G4 717955-BQ2000SN-B5G4
Manufacturer: Texas Instruments Win Source Part Number: 717955-BQ2000SN-B5G4 Packaging: Tube Mounting Style: SMD Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Current, Timer, Voltage Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: BQ2000 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6V

Manufacturer: Texas Instruments
Win Source Part Number: 717955-BQ2000SN-B5G4
Packaging: Tube
Mounting Style: SMD
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 4
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: BQ2000
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6V

Buy Now
PMIC - Battery Chargers - BQ2000SN-B5G4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ2000SN-B5G4-ND
PMIC - Battery Chargers BQ2000SN-B5G4-ND
IC BAT CHG MULT-CHEM 1-4CL 8SOIC

IC BAT CHG MULT-CHEM 1-4CL 8SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2000SN-B5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2000SN-B5G4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2000SN-B5G4
IC BAT CHG MULT-CHEM 1-4CL 8SOIC

IC BAT CHG MULT-CHEM 1-4CL 8SOIC

Supplier's Site
Battery Chargers - BQ2000SN-B5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2000SN-B5G4
Battery Chargers BQ2000SN-B5G4
Charger IC Multi-Chemistry 8-SOIC

Charger IC Multi-Chemistry 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2000SN-B5G4 717955-BQ2000SN-B5G4 BQ2000SN-B5G4-ND BQ2000SN-B5G4 BQ2000SN-B5G4
Product Name BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination PMIC - PMIC - Battery Chargers - BQ2000SN-B5G4 PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC,TSSOP SOIC 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Cells 2 to 4 1 to 4 1 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24166 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management - BQ24166YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
BQ24079 1.2A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC with 4.1 VBAT - BQ24079RGTT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
6 suppliers
BQ24038 Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.4V - BQ24038RHLR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers