Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination 8-PDIP -20 to 70
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000T Switch-mode multi-chemistry battery charger with dT/dt termination
Manufacturer: Texas Instruments
Win Source Part Number: 864473-BQ2000TPN-B5
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: Charger IC Multi-Chemistry 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: BQ2000
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -BQ2000TPN, -BQ2000TPN-B5-NDR, 296-9315-5, -296-9315-5-NDR, 296-9315-5-NDR, -296-9315-5-ND, -296-9315-5
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
Charger IC Multi-Chemistry 8-PDIP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2000TPN-B5 | 296-9315-5-ND | BQ2000TPN-B5 | 864473-BQ2000TPN-B5 | BQ2000TPN-B5 | BQ2000TPN-B5 |
| Product Name | BQ2000T Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ2000TPN-B5 | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | |
| Charger Type | Switching | Switching | ||||
| Cell Type | Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH | Multi-Chemistry | Multi-Chemistry | |||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | PDIP,SOIC,TSSOP | 8-DIP (0.300", 7.62mm) | DIP; PDIP; PDIP8 | DIP; PDIP; 8-PDIP | DIP; 8-DIP (0.300\", 7.62mm) | |
| Cells | 2 to 4 | 1 to 4 |