Texas Instruments BQ24001 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED BQ24001RGWR

Description
Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED 20-VQFN -40 to 70
Request a Quote Datasheet
Description
Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED 20-VQFN -40 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24001 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24001RGWR - Texas Instruments
Dallas, TX, United States
BQ24001 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED
BQ24001RGWR
BQ24001 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED BQ24001RGWR
Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED 20-VQFN -40 to 70

Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED 20-VQFN -40 to 70

Buy Now Datasheet
PMIC - Battery Chargers - 296-12968-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-12968-1-ND
PMIC - Battery Chargers 296-12968-1-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-12968-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-12968-2-ND
PMIC - Battery Chargers 296-12968-2-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-12968-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-12968-6-ND
PMIC - Battery Chargers 296-12968-6-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24001RGWR - 1154096-BQ24001RGWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24001RGWR
1154096-BQ24001RGWR
PMIC - PMIC - Battery Chargers - BQ24001RGWR 1154096-BQ24001RGWR
Manufacturer: Texas Instruments Win Source Part Number: 1154096-BQ24001RGWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 70°C (TA) Package: 20-VQFN Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant Programmable Features: Current, Timer Charge Current - Max: 1.2A Battery Pack Voltage: 4.2V Family Name: bq24001 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (5x5) Voltage Supply MAX: 10V Alternative Parts (Cross-Reference): LTC4052EMS8E-4.2; LTC4052EMS8E-4.2#TR; MAX14745BEWX+; Introduction Date: September 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154096-BQ24001RGWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 70°C (TA)
Package: 20-VQFN Exposed Pad
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Current, Timer
Charge Current - Max: 1.2A
Battery Pack Voltage: 4.2V
Family Name: bq24001
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VQFN (5x5)
Voltage Supply MAX: 10V
Alternative Parts (Cross-Reference): LTC4052EMS8E-4.2; LTC4052EMS8E-4.2#TR; MAX14745BEWX+;
Introduction Date: September 30, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24001RGWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24001RGWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24001RGWR
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site
PMIC - Battery Chargers - BQ24001RGWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24001RGWR
PMIC - Battery Chargers BQ24001RGWR
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24001RGWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24001RGWR
Battery Chargers BQ24001RGWR
Charger IC Lithium Ion 20-VQFN (5x5)

Charger IC Lithium Ion 20-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24001RGWR 296-12968-1-ND 1154096-BQ24001RGWR BQ24001RGWR BQ24001RGWR BQ24001RGWR
Product Name BQ24001 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24001RGWR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Lead-Free
Package Type HTSSOP,VQFN 20-VQFN Exposed Pad 20-VQFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002TSN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
7 suppliers
Battery Chargers - BQ2058CSN-C5 - Quarktwin Technology Ltd.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
2 suppliers
Battery Chargers - BQ2058RSN-C5 - Quarktwin Technology Ltd.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
2 suppliers
BQ24086 750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation - BQ24086DRCT - Texas Instruments
Specs
Features Lead-Free
Package Type VSON
Supply Voltage 6.5 volts
View Details
6 suppliers