Texas Instruments BQ24103 Standalone Synchronous Switch-mode Li-Ion Charger w/2A FET in QFN-20, 1- or 2-cell BQ24103RHLR

Description
Standalone Synchronous Switch-mode Li-Ion Charger w/2A FET in QFN-20, 1- or 2-cell 20-VQFN -40 to 85
Request a Quote Datasheet
Description
Standalone Synchronous Switch-mode Li-Ion Charger w/2A FET in QFN-20, 1- or 2-cell 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24103 Standalone Synchronous Switch-mode Li-Ion Charger w/2A FET in QFN-20, 1- or 2-cell - BQ24103RHLR - Texas Instruments
Dallas, TX, United States
BQ24103 Standalone Synchronous Switch-mode Li-Ion Charger w/2A FET in QFN-20, 1- or 2-cell
BQ24103RHLR
BQ24103 Standalone Synchronous Switch-mode Li-Ion Charger w/2A FET in QFN-20, 1- or 2-cell BQ24103RHLR
Standalone Synchronous Switch-mode Li-Ion Charger w/2A FET in QFN-20, 1- or 2-cell 20-VQFN -40 to 85

Standalone Synchronous Switch-mode Li-Ion Charger w/2A FET in QFN-20, 1- or 2-cell 20-VQFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-17155-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-17155-1-ND
PMIC - Battery Chargers 296-17155-1-ND
IC BATT CHG LI-ION 1-2CEL 20VQFN

IC BATT CHG LI-ION 1-2CEL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-17155-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-17155-2-ND
PMIC - Battery Chargers 296-17155-2-ND
IC BATT CHG LI-ION 1-2CEL 20VQFN

IC BATT CHG LI-ION 1-2CEL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-17155-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-17155-6-ND
PMIC - Battery Chargers 296-17155-6-ND
IC BATT CHG LI-ION 1-2CEL 20VQFN

IC BATT CHG LI-ION 1-2CEL 20VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24103RHLR - 011917-BQ24103RHLR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24103RHLR
011917-BQ24103RHLR
PMIC - PMIC - Battery Chargers - BQ24103RHLR 011917-BQ24103RHLR
Manufacturer: Texas Instruments Win Source Part Number: 011917-BQ24103RHLR Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 to 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Family Name: bq24103 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-VQFN (3.5x4.5) Maximum Supply Voltage: 16V Alternative Parts (Cross-Reference): LTC1732EMS-8.4#TR; LTC1731EMS8-8.2; LTC1732EMS-8.4#TRMPB F; LTC1732EMS-8.4; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011917-BQ24103RHLR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 2
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 8.4V
Family Name: bq24103
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Alternative Parts (Cross-Reference): LTC1732EMS-8.4#TR; LTC1731EMS8-8.2; LTC1732EMS-8.4#TRMPBF; LTC1732EMS-8.4;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - BQ24103RHLR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24103RHLR
PMIC - Battery Chargers BQ24103RHLR
IC BATT CHG LI-ION 1-2CEL 20VQFN

IC BATT CHG LI-ION 1-2CEL 20VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24103RHLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24103RHLR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24103RHLR
IC BATT CHG LI-ION 1-2CEL 20VQFN

IC BATT CHG LI-ION 1-2CEL 20VQFN

Supplier's Site
Battery Chargers - BQ24103RHLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24103RHLR
Battery Chargers BQ24103RHLR
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Buy Now
Charger Li-Ion Switch Mode, 24103; Battery Type Texas Instruments - 31AH1360 - Newark, An Avnet Company
Chicago, IL, United States
Charger Li-Ion Switch Mode, 24103; Battery Type Texas Instruments
31AH1360
Charger Li-Ion Switch Mode, 24103; Battery Type Texas Instruments 31AH1360
CHARGER LI-ION SWITCH MODE, 24103; Battery Type:Li-Ion, Li-Pol; Input Voltage:16V; Battery Charge Voltage:8.4V; Charge Current Max:2A; Battery IC Case Style:QFN; No. of Pins:20Pins; No. of Series Cells:2; Operating Temperature RoHS Compliant: Yes

CHARGER LI-ION SWITCH MODE, 24103; Battery Type:Li-Ion, Li-Pol; Input Voltage:16V; Battery Charge Voltage:8.4V; Charge Current Max:2A; Battery IC Case Style:QFN; No. of Pins:20Pins; No. of Series Cells:2; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24103RHLR 296-17155-1-ND 011917-BQ24103RHLR BQ24103RHLR BQ24103RHLR BQ24103RHLR 31AH1360
Product Name BQ24103 Standalone Synchronous Switch-mode Li-Ion Charger w/2A FET in QFN-20, 1- or 2-cell PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24103RHLR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers Charger Li-Ion Switch Mode, 24103; Battery Type Texas Instruments
Charger Type Switching Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Li-Ion, Li-Pol
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type VQFN 20-VFQFN Exposed Pad 20-VQFN (3.5x4.5) 20-VFQFN Exposed Pad QFN
Supply Voltage 16 volts 16 volts 16 volts 8.4 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ24060 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Temp Sense - BQ24060DRCR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ24032A Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.2V - BQ24032ARHLT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
5 suppliers
BQ24018 Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY) - BQ24018DRCTG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
2 suppliers
BQ24163 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24163YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers