Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET 20-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1154135-BQ24103ARHLR
Series: bqSWITCHER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-VFQFN Exposed Pad
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 ~ 2
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 8.4V
Family Name: bq24103
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VQFN (3.5x4.5)
Voltage Supply MAX: 16V
Alternative Parts (Cross-Reference): BQ24103ARHLR; BQ24103ARHLT; BQ24103ARHLTG4;
Introduction Date: September 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1-2CEL 20VQFN
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)
IC BATT CHG LI-ION 1-2CEL 20VQFN
IC BATT CHG LI-ION 1-2CEL 20VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24103ARHLRG4 | 1154135-BQ24103ARHLRG4 | BQ24103ARHLRG4-ND | BQ24103ARHLRG4 | BQ24103ARHLRG4 | BQ24103ARHLRG4 |
| Product Name | BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET | PMIC - PMIC - Battery Chargers - BQ24103ARHLRG4 | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Switching | Switching | ||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Package Type | VQFN | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | |||
| Supply Voltage | 16 volts | 16 volts | 8.4 volts |