Texas Instruments BQ24168 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management & and I2C BQ24168RGET

Description
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management & and I2C 24-VQFN -40 to 85
Request a Quote Datasheet
Description
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management & and I2C 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24168 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management & and I2C - BQ24168RGET - Texas Instruments
Dallas, TX, United States
BQ24168 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management & and I2C
BQ24168RGET
BQ24168 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management & and I2C BQ24168RGET
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management & and I2C 24-VQFN -40 to 85

2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management & and I2C 24-VQFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-30317-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-30317-6-ND
PMIC - Battery Chargers 296-30317-6-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-30317-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-30317-1-ND
PMIC - Battery Chargers 296-30317-1-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-30317-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-30317-2-ND
PMIC - Battery Chargers 296-30317-2-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24168RGET - 770308-BQ24168RGET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24168RGET
770308-BQ24168RGET
PMIC - PMIC - Battery Chargers - BQ24168RGET 770308-BQ24168RGET
Manufacturer: Texas Instruments Win Source Part Number: 770308-BQ24168RGET Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-VFQFN Exposed Pad Interface: I2C Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2.5A Battery Pack Voltage: 3.7V Family Name: BQ24168 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VQFN (4x4) Voltage Supply MAX: 6V Alternative Parts (Cross-Reference): ZSPM4551AA1W; ZSPM4521AA1R; BQ24168YFFT; BQ24168YFFR; Introduction Date: December 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770308-BQ24168RGET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-VFQFN Exposed Pad
Interface: I2C
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2.5A
Battery Pack Voltage: 3.7V
Family Name: BQ24168
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VQFN (4x4)
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): ZSPM4551AA1W; ZSPM4521AA1R; BQ24168YFFT; BQ24168YFFR;
Introduction Date: December 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24168RGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24168RGET
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24168RGET
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site
Battery Charger Li-Ion 2500mA 3.5V to 4.44V 24-Pin VQFN EP T/R - 815-BQ24168RGET - Utmel Electronic Limited
Hong Kong, China
Battery Charger Li-Ion 2500mA 3.5V to 4.44V 24-Pin VQFN EP T/R
815-BQ24168RGET
Battery Charger Li-Ion 2500mA 3.5V to 4.44V 24-Pin VQFN EP T/R 815-BQ24168RGET
Battery Charger Li-Ion 2500mA 3.5V to 4.44V 24-Pin VQFN EP T/R

Battery Charger Li-Ion 2500mA 3.5V to 4.44V 24-Pin VQFN EP T/R

Supplier's Site
Battery Chargers - BQ24168RGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24168RGET
Battery Chargers BQ24168RGET
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24168RGET 296-30317-6-ND 770308-BQ24168RGET BQ24168RGET 815-BQ24168RGET BQ24168RGET
Product Name BQ24168 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management & and I2C PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24168RGET Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Charger Li-Ion 2500mA 3.5V to 4.44V 24-Pin VQFN EP T/R Battery Chargers
Charger Type Switching
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type DSBGA,VQFN 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Supply Voltage 6 volts 6 volts 5 volts
Charge Current 2500 mA 2500 mA 2500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24156BYFFT - Shenzhen Shengyu Electronics Technology Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Package Type BGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
BQ24161 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24161RGET - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002SNTR - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers