The BQ2000SN-B5TR is a programmable, monolithic integrated circuit designed for fast-charge management of multiple battery chemistries, including nickel-cadmium (NiCd), nickel-metal-hydride
Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-SOIC -20 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 011832-BQ2000SN-B5TR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 4
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
Charger IC Multi-Chemistry 8-SOIC
BATTERY CHARGER, 2A, NSOIC-8; Battery Type:Li-Ion, Li-Pol, NiCd, NiMH; Input Voltage:6V; Battery Charge Voltage:2V; Charge Current Max:2A; Battery IC Case Style:NSOIC; No. of Pins:8Pins; No. of Series Cells:4; Operating Temperature RoHS Compliant: Yes
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2000SN-B5TR | 011832-BQ2000SN-B5TR | 296-25915-1-ND | BQ2000SN-B5TR | BQ2000SN-B5TR | 52AH6950 | BQ2000SN-B5TR |
| Product Name | BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination | PMIC - PMIC - Battery Chargers - BQ2000SN-B5TR | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Battery Charger, 2A, Nsoic-8; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Switching | ||||||
| Cell Type | Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH | Multi-Chemistry | Multi-Chemistry | Li-Ion; NiCd; NiMH; Li-Ion, Li-Pol, NiCd, NiMH | Multi-Chemistry | ||
| Features | Lead-Free | Lead-Free | |||||
| Package Type | PDIP,SOIC,TSSOP | SOIC; 8-SOIC | 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | NSOIC | SOIC | |
| Cells | 2 to 4 | 1 to 4 | 1 to 4 | 4 |