Texas Instruments BQ24092 1A, Single-Input, Single-Cell Li-Ion Battery Charger with Operation Over JEITA and 10k? NTC BQ24092DGQR

Description
1A, Single-Input, Single-Cell Li-Ion Battery Charger with Operation Over JEITA and 10k? NTC 10-MSOP-PowerPAD -40 to 150
Request a Quote Datasheet
Description
1A, Single-Input, Single-Cell Li-Ion Battery Charger with Operation Over JEITA and 10k? NTC 10-MSOP-PowerPAD -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24092 1A, Single-Input, Single-Cell Li-Ion Battery Charger with Operation Over JEITA and 10k? NTC - BQ24092DGQR - Texas Instruments
Dallas, TX, United States
BQ24092 1A, Single-Input, Single-Cell Li-Ion Battery Charger with Operation Over JEITA and 10k? NTC
BQ24092DGQR
BQ24092 1A, Single-Input, Single-Cell Li-Ion Battery Charger with Operation Over JEITA and 10k? NTC BQ24092DGQR
1A, Single-Input, Single-Cell Li-Ion Battery Charger with Operation Over JEITA and 10k? NTC 10-MSOP-PowerPAD -40 to 150

1A, Single-Input, Single-Cell Li-Ion Battery Charger with Operation Over JEITA and 10k? NTC 10-MSOP-PowerPAD -40 to 150

Buy Now Datasheet
Battery Management - 2088465P - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Management
2088465P
Battery Management 2088465P
BQ24092DGQR, LinearBatteryCharger

BQ24092DGQR, LinearBatteryCharger

Supplier's Site
Battery Management - 2088465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Management
2088465
Battery Management 2088465
BQ24092DGQR, LinearBatteryCharger

BQ24092DGQR, LinearBatteryCharger

Supplier's Site
Battery Management - 2088464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Management
2088464
Battery Management 2088464
BQ24092DGQR, LinearBatteryCharger

BQ24092DGQR, LinearBatteryCharger

Supplier's Site
PMIC - Battery Chargers - 296-41204-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-41204-1-ND
PMIC - Battery Chargers 296-41204-1-ND
IC BATT CHG LI-ION 1CELL 10MSOP

IC BATT CHG LI-ION 1CELL 10MSOP

Buy Now Datasheet
PMIC - Battery Chargers - 296-41204-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-41204-2-ND
PMIC - Battery Chargers 296-41204-2-ND
IC BATT CHG LI-ION 1CELL 10MSOP

IC BATT CHG LI-ION 1CELL 10MSOP

Buy Now Datasheet
PMIC - Battery Chargers - 296-41204-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-41204-6-ND
PMIC - Battery Chargers 296-41204-6-ND
IC BATT CHG LI-ION 1CELL 10MSOP

IC BATT CHG LI-ION 1CELL 10MSOP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24092DGQR - 1023831-BQ24092DGQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24092DGQR
1023831-BQ24092DGQR
PMIC - PMIC - Battery Chargers - BQ24092DGQR 1023831-BQ24092DGQR
Manufacturer: Texas Instruments Win Source Part Number: 1023831-BQ24092DGQR Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1A Battery Pack Voltage: 4.2V Family Name: BQ24092 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-MSOP-PowerPad Maximum Supply Voltage: 6.45V Alternative Parts (Cross-Reference): BQ24092DGQT; Introduction Date: May 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023831-BQ24092DGQR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Family Name: BQ24092
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-MSOP-PowerPad
Maximum Supply Voltage: 6.45V
Alternative Parts (Cross-Reference): BQ24092DGQT;
Introduction Date: May 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Chargers - BQ24092DGQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24092DGQR
Battery Chargers BQ24092DGQR
Charger IC Lithium Ion/Polymer 10-HVSSOP

Charger IC Lithium Ion/Polymer 10-HVSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24092DGQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24092DGQR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24092DGQR
IC BATT CHG LI-ION 1CELL 10MSOP

IC BATT CHG LI-ION 1CELL 10MSOP

Supplier's Site
PMIC - Battery Chargers - BQ24092DGQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24092DGQR
PMIC - Battery Chargers BQ24092DGQR
IC BATT CHG LI-ION 1CELL 10MSOP

IC BATT CHG LI-ION 1CELL 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24092DGQR 2088465P 2088465 296-41204-1-ND 1023831-BQ24092DGQR BQ24092DGQR BQ24092DGQR BQ24092DGQR
Product Name BQ24092 1A, Single-Input, Single-Cell Li-Ion Battery Charger with Operation Over JEITA and 10k? NTC Battery Management Battery Management PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24092DGQR Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; NiCd; NiMH; Lead Acid; Lead-acid, lithium-ion, nicd, nimh Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type MSOP-PowerPAD SOIC; SOIC SOIC; Soic 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) SOP; 10-MSOP-PowerPad SOP; MSOP; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width)
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24156BYFFR - Quarktwin Technology Ltd.
Specs
Package Type BGA; 20-UFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002PN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
BQ24001 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24001PWPR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24075 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 5.5V - BQ24075RGTT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
8 suppliers