Texas Instruments BQ24090 1A, Single Input, Single Cell Li-Ion Battery Charger w/ 10k? NTC | Li-ion Linear Battery Charger IC BQ24090DGQR

Description
1A, Single Input, Single Cell Li-Ion Battery Charger w/ 10k? NTC | Li-ion Linear Battery Charger IC 10-MSOP-PowerPAD -40 to 150
Request a Quote Datasheet
Description
1A, Single Input, Single Cell Li-Ion Battery Charger w/ 10k? NTC | Li-ion Linear Battery Charger IC 10-MSOP-PowerPAD -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24090 1A, Single Input, Single Cell Li-Ion Battery Charger w/ 10k? NTC | Li-ion Linear Battery Charger IC - BQ24090DGQR - Texas Instruments
Dallas, TX, United States
BQ24090 1A, Single Input, Single Cell Li-Ion Battery Charger w/ 10k? NTC | Li-ion Linear Battery Charger IC
BQ24090DGQR
BQ24090 1A, Single Input, Single Cell Li-Ion Battery Charger w/ 10k? NTC | Li-ion Linear Battery Charger IC BQ24090DGQR
1A, Single Input, Single Cell Li-Ion Battery Charger w/ 10k? NTC | Li-ion Linear Battery Charger IC 10-MSOP-PowerPAD -40 to 150

1A, Single Input, Single Cell Li-Ion Battery Charger w/ 10k? NTC | Li-ion Linear Battery Charger IC 10-MSOP-PowerPAD -40 to 150

Buy Now Datasheet
PMIC - Battery Chargers - 296-38875-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-38875-2-ND
PMIC - Battery Chargers 296-38875-2-ND
IC BATT CHG LI-ION 1CELL 10MSOP

IC BATT CHG LI-ION 1CELL 10MSOP

Buy Now Datasheet
PMIC - Battery Chargers - 296-38875-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-38875-1-ND
PMIC - Battery Chargers 296-38875-1-ND
IC BATT CHG LI-ION 1CELL 10MSOP

IC BATT CHG LI-ION 1CELL 10MSOP

Buy Now Datasheet
PMIC - Battery Chargers - 296-38875-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-38875-6-ND
PMIC - Battery Chargers 296-38875-6-ND
IC BATT CHG LI-ION 1CELL 10MSOP

IC BATT CHG LI-ION 1CELL 10MSOP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24090DGQR - 011914-BQ24090DGQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24090DGQR
011914-BQ24090DGQR
PMIC - PMIC - Battery Chargers - BQ24090DGQR 011914-BQ24090DGQR
Manufacturer: Texas Instruments Win Source Part Number: 011914-BQ24090DGQR Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1A Battery Pack Voltage: 4.2V Family Name: BQ24090 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-MSOP-PowerPad Maximum Supply Voltage: 6.45V Alternative Parts (Cross-Reference): LTC4050EMS-4.1#TRMPB F; LTC4050EMS-4.1#TR; LTC4052EMS8E-4.2#TR; LTC1730EGN-4#TR; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011914-BQ24090DGQR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Family Name: BQ24090
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-MSOP-PowerPad
Maximum Supply Voltage: 6.45V
Alternative Parts (Cross-Reference): LTC4050EMS-4.1#TRMPBF; LTC4050EMS-4.1#TR; LTC4052EMS8E-4.2#TR; LTC1730EGN-4#TR;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Chargers - BQ24090DGQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24090DGQR
Battery Chargers BQ24090DGQR
Charger IC Lithium Ion/Polymer 10-HVSSOP

Charger IC Lithium Ion/Polymer 10-HVSSOP

Buy Now
Batt Charger, Li-Ion/li-Pol, 1A, Msop-10; Battery Type Texas Instruments - 33AH3760 - Newark, An Avnet Company
Chicago, IL, United States
Batt Charger, Li-Ion/li-Pol, 1A, Msop-10; Battery Type Texas Instruments
33AH3760
Batt Charger, Li-Ion/li-Pol, 1A, Msop-10; Battery Type Texas Instruments 33AH3760
BATT CHARGER, LI-ION/LI-POL, 1A, MSOP-10; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.45V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:MSOP; No. of Pins:10Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes

BATT CHARGER, LI-ION/LI-POL, 1A, MSOP-10; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.45V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:MSOP; No. of Pins:10Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes

Supplier's Site
PMIC - Battery Chargers - BQ24090DGQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24090DGQR
PMIC - Battery Chargers BQ24090DGQR
IC BATT CHG LI-ION 1CELL 10MSOP

IC BATT CHG LI-ION 1CELL 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24090DGQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24090DGQR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24090DGQR
IC BATT CHG LI-ION 1CELL 10MSOP

IC BATT CHG LI-ION 1CELL 10MSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24090DGQR 296-38875-2-ND 011914-BQ24090DGQR BQ24090DGQR 33AH3760 BQ24090DGQR BQ24090DGQR
Product Name BQ24090 1A, Single Input, Single Cell Li-Ion Battery Charger w/ 10k? NTC | Li-ion Linear Battery Charger IC PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24090DGQR Battery Chargers Batt Charger, Li-Ion/li-Pol, 1A, Msop-10; Battery Type Texas Instruments PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Li-Ion, Li-Pol Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type MSOP-PowerPAD 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) SOP; 10-MSOP-PowerPad SOP; MSOP; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) MSOP
Cells 1 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24170 1.6-MHz Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-alone Battery Charger - BQ24170RGYT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ24041 1A Single-Input, Single Cell Li-Ion Battery Charger with Auto Start. Vovp=7.1V - BQ24041DSQR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type SON
View Details
6 suppliers
BQ24130 600-kHz Synchronous Switch-Mode Li-Ion and Li-Polymer Host-Controlled Battery Charger - BQ24130RHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24083 1-cell Li-Ion Charger w/ 4.06V Charge Voltage - BQ24083DRCR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers