bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable & Temp Sense in QFN-10 10-VSON -40 to 125
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
Manufacturer: Texas Instruments
Win Source Part Number: 011882-BQ24020DRCR
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Family Name: BQ24020
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 6.5V
Alternative Parts (Cross-Reference): MAX8601ETG+; MAX8600ETD; MAX8601ETD+T;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
BATT CHARGER, LI-ION/LI-POLY, 1A, SON-10; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.5V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:SON; No. of Pins:10Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
Charger IC Lithium Ion/Polymer 10-VSON (3x3)
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24020DRCR | 296-14072-6-ND | 011882-BQ24020DRCR | 26AJ5208 | BQ24020DRCR | BQ24020DRCR | BQ24020DRCR |
| Product Name | BQ24020 bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable & Temp Sense in QFN-10 | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24020DRCR | Batt Charger, Li-Ion/li-Poly, 1A, Son-10; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Lead-Free | |||||
| Package Type | VSON | 10-VFDFN Exposed Pad | 10-VSON (3x3) | SON | 10-VFDFN Exposed Pad | ||
| Cells | 1 | 1 | 1 | 1 |