The BQ24075 is a standalone 1-cell linear battery charger with integrated power path management, designed for space-constrained portable applications. It supports charge currents up to 1.5 A and operates from a USB port or AC adapter with 28-V input overvoltage protection. The device features dynamic power path management (DPPM) to simultaneously power the system and charge the battery, USB-IF-compliant input current limits of 100 mA or 500 mA, and programmable charge termination. It includes NTC thermistor input for temperature monitoring, battery disconnect via SYSOFF, and thermal protection. The part is packaged in a 16-pin VQFN (RGT) measuring 3.00 mm × 3.00 mm and is rated for operation from -40°C to 85°C. IEC 62368-1 certification applies to the BQ24072 variant only; no safety certification is stated for the BQ24075.
USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 5.5V 16-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 011906-BQ24075RGTT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 6.4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Portable Devices, Audio
Texas Instruments BQ24075RGTT
Texas Instruments BQ24075RGTT
Texas Instruments BQ24075RGTT
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
Charger IC Lithium Ion 16-VQFN (3x3)
IC BATT CHG LI-ION 1CELL 16QFN
IC, BATTERY CHARGER,LI-ION, 1.5A, QFN-16; Battery Type:Li-Ion; Input Voltage:6.4V; Battery Charge Voltage:4.2V; Charge Current Max:1.5A; Battery IC Case Style:QFN; No. of Pins:16Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 16QFN
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24075RGTT | 011906-BQ24075RGTT | 1219703 | 8175815P | 296-23840-1-ND | BQ24075RGTT | BQ24075RGTT | 31AH1359 | BQ24075RGTT |
| Product Name | BQ24075 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 5.5V | PMIC - PMIC - Battery Chargers - BQ24075RGTT | Battery Management | Battery Management | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Ic, Battery Charger,li-Ion, 1.5A, Qfn-16; Battery Type Texas Instruments | PMIC - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium-ion | Li-Ion; Lithium Ion | Li-Ion; Li-Ion | Li-Ion; Lithium Ion | ||||
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||||
| Package Type | QFN | 16-QFN (3x3) | Qfn | QFN | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | QFN | ||
| Cells | 1 | 1 | 1 | 1 |