The BQ24083DRCT is a highly integrated linear charger designed for single-cell Li-Ion and Li-Polymer batteries, offering a charge voltage option of 4.06V or 4.2V. It supports a maximum charge current of 1A and features an integrated power FET and current sensor for efficient operation. The device operates in three charging phases: conditioning, constant current, and constant voltage, with charge termination based on minimum current detection. An internal safety timer ensures reliable charge termination, while the charger automatically restarts if the battery voltage drops below a specified threshold. The BQ24083DRCT also includes a sleep mode for low power consumption when the AC adapter is disconnected. Its compact 3-mm x 3-mm SON package makes it suitable for space-constrained applications such as PDAs, MP3 players, digital cameras, and smartphones. The operating temperature range is from -40°C to 125°C, making it versatile for various environments.
1-cell Li-Ion Charger w/ 4.06V Charge Voltage 10-VSON -40 to 125
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
Manufacturer: Texas Instruments
Win Source Part Number: 1023825-BQ24083DRCT
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
CHARGER, 1CELL LI ION, 1A, 10SON
Charger IC Lithium Ion/Polymer 10-VSON (3x3)
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
| Texas Instruments | DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24083DRCT | 296-32027-1-ND | 1023825-BQ24083DRCT | 815-BQ24083DRCT | BQ24083DRCT | BQ24083DRCT | BQ24083DRCT |
| Product Name | BQ24083 1-cell Li-Ion Charger w/ 4.06V Charge Voltage | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24083DRCT | CHARGER, 1CELL LI ION, 1A, 10SON | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Lead-Free | |||||
| Package Type | VSON | 10-VFDFN Exposed Pad | 10-VSON (3x3) | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | ||
| Cells | 1 | 1 | 1 | 1 | |||
| Supply Voltage | 4.2 volts | 6.5 volts | 6.5 volts | 6.5 volts | 4.2 volts |