Texas Instruments BQ24018 Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY) BQ24018DRCTG4

Description
Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY) 10-VSON -40 to 125
Request a Quote Datasheet
Description
Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY) 10-VSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24018 Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY) - BQ24018DRCTG4 - Texas Instruments
Dallas, TX, United States
BQ24018 Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY)
BQ24018DRCTG4
BQ24018 Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY) BQ24018DRCTG4
Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY) 10-VSON -40 to 125

Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY) 10-VSON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24018DRCTG4 - 770286-BQ24018DRCTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24018DRCTG4
770286-BQ24018DRCTG4
PMIC - PMIC - Battery Chargers - BQ24018DRCTG4 770286-BQ24018DRCTG4
Manufacturer: Texas Instruments Win Source Part Number: 770286-BQ24018DRCTG4 Series: bqTINY Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-VFDFN Exposed Pad Fault Protection: Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1A Battery Pack Voltage: 4.36V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-VSON (3x3) Voltage Supply MAX: 16.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770286-BQ24018DRCTG4
Series: bqTINY
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-VFDFN Exposed Pad
Fault Protection: Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.36V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-VSON (3x3)
Voltage Supply MAX: 16.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Battery Charger ICs Battery Charger ICs
Product Number BQ24018DRCTG4 770286-BQ24018DRCTG4
Product Name BQ24018 Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY) PMIC - PMIC - Battery Chargers - BQ24018DRCTG4
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002PN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
BQ24192 I2C Controlled 4.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path - BQ24192RGER - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ24196 2C Controlled 2.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path - BQ24196RGET - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
7 suppliers
BQ24027 bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable & AC Present, No Taper - BQ24027DRCR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers