Texas Instruments BQ24052 800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection, Rntc=100k BQ24052DSQT

Description
800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection, Rntc=100k 10-SON
Request a Quote Datasheet
Description
800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection, Rntc=100k 10-SON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24052 800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection,  Rntc=100k - BQ24052DSQT - Texas Instruments
Dallas, TX, United States
BQ24052 800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection, Rntc=100k
BQ24052DSQT
BQ24052 800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection, Rntc=100k BQ24052DSQT
800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection, Rntc=100k 10-SON

800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection, Rntc=100k 10-SON

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24052DSQT - 1023812-BQ24052DSQT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24052DSQT
1023812-BQ24052DSQT
PMIC - PMIC - Battery Chargers - BQ24052DSQT 1023812-BQ24052DSQT
Manufacturer: Texas Instruments Win Source Part Number: 1023812-BQ24052DSQT Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 800mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-SON (2x2) Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023812-BQ24052DSQT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 800mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-SON (2x2)
Maximum Supply Voltage: 28V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-25139-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-25139-2-ND
PMIC - Battery Chargers 296-25139-2-ND
IC BATT CHG LI-ION 1CELL 10SON

IC BATT CHG LI-ION 1CELL 10SON

Buy Now Datasheet
PMIC - Battery Chargers - 296-25139-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-25139-6-ND
PMIC - Battery Chargers 296-25139-6-ND
IC BATT CHG LI-ION 1CELL 10SON

IC BATT CHG LI-ION 1CELL 10SON

Buy Now Datasheet
PMIC - Battery Chargers - 296-25139-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-25139-1-ND
PMIC - Battery Chargers 296-25139-1-ND
IC BATT CHG LI-ION 1CELL 10SON

IC BATT CHG LI-ION 1CELL 10SON

Buy Now Datasheet
Battery Chargers - BQ24052DSQT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24052DSQT
Battery Chargers BQ24052DSQT
Charger IC Lithium Ion/Polymer 10-WSON (2x2)

Charger IC Lithium Ion/Polymer 10-WSON (2x2)

Buy Now
PMIC - Battery Chargers - BQ24052DSQT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24052DSQT
PMIC - Battery Chargers BQ24052DSQT
IC BATT CHG LI-ION 1CELL 10SON

IC BATT CHG LI-ION 1CELL 10SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24052DSQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24052DSQT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24052DSQT
IC BATT CHG LI-ION 1CELL 10SON

IC BATT CHG LI-ION 1CELL 10SON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24052DSQT 1023812-BQ24052DSQT 296-25139-2-ND BQ24052DSQT BQ24052DSQT BQ24052DSQT
Product Name BQ24052 800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection, Rntc=100k PMIC - PMIC - Battery Chargers - BQ24052DSQT PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Lead-Free Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type SON 10-SON (2x2) 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad
Supply Voltage 28 volts 28 volts 28 volts 4.2 volts
Charge Current 800 mA 800 mA 800 mA 800 mA
Unlock Full Specs
to access all available technical data

Similar Products

BQ24022 bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable & Power Good in QFN-10 - BQ24022DRCR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
7 suppliers
BQ24079T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC - BQ24079TRGTR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
6 suppliers
BQ24008 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED - BQ24008PWP - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24086 750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation - BQ24086DRCT - Texas Instruments
Specs
Features Lead-Free
Package Type VSON
Supply Voltage 6.5 volts
View Details
6 suppliers