Texas Instruments BQ2004E Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination BQ2004ESNTR

Description
Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-SOIC -20 to 70
Request a Quote Datasheet
Description
Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-SOIC -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2004E Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004ESNTR - Texas Instruments
Dallas, TX, United States
BQ2004E Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination
BQ2004ESNTR
BQ2004E Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination BQ2004ESNTR
Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-SOIC -20 to 70

Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-SOIC -20 to 70

Buy Now Datasheet
PMIC - Battery Chargers - 296-29407-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-29407-6-ND
PMIC - Battery Chargers 296-29407-6-ND
IC BATT CONTRL MULTI-CHEM 16SOIC

IC BATT CONTRL MULTI-CHEM 16SOIC

Buy Now Datasheet
PMIC - Battery Chargers - 296-29407-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-29407-2-ND
PMIC - Battery Chargers 296-29407-2-ND
IC BATT CONTRL MULTI-CHEM 16SOIC

IC BATT CONTRL MULTI-CHEM 16SOIC

Buy Now Datasheet
PMIC - Battery Chargers - 296-29407-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-29407-1-ND
PMIC - Battery Chargers 296-29407-1-ND
IC BATT CONTRL MULTI-CHEM 16SOIC

IC BATT CONTRL MULTI-CHEM 16SOIC

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2004ESNTR - 1023751-BQ2004ESNTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2004ESNTR
1023751-BQ2004ESNTR
PMIC - PMIC - Battery Chargers - BQ2004ESNTR 1023751-BQ2004ESNTR
Manufacturer: Texas Instruments Win Source Part Number: 1023751-BQ2004ESNTR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Current - Charging: Constant, Pulsed Programmable Features: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023751-BQ2004ESNTR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant, Pulsed
Programmable Features: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - BQ2004ESNTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2004ESNTR
PMIC - Battery Chargers BQ2004ESNTR
IC BATT CONTRL MULTI-CHEM 16SOIC

IC BATT CONTRL MULTI-CHEM 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2004ESNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2004ESNTR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2004ESNTR
IC BATT CONTRL MULTI-CHEM 16SOIC

IC BATT CONTRL MULTI-CHEM 16SOIC

Supplier's Site
Battery Chargers - BQ2004ESNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2004ESNTR
Battery Chargers BQ2004ESNTR
Charger IC Multi-Chemistry 16-SOIC

Charger IC Multi-Chemistry 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2004ESNTR 296-29407-6-ND 1023751-BQ2004ESNTR BQ2004ESNTR BQ2004ESNTR BQ2004ESNTR
Product Name BQ2004E Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ2004ESNTR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Charger Type Switching
Cell Type NiCd; NiMH Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC 16-SOIC (0.154", 3.90mm Width) SOIC; 16-SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

BQ24032A Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.2V - BQ24032ARHLR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
7 suppliers
BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002CSN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers
Battery Chargers - BQ24162RGER - Quarktwin Technology Ltd.
Specs
Package Type 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details