Texas Instruments BQ2005 Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs BQ2005S

Description
Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs 20-SOIC -20 to 70
Request a Quote Datasheet
Description
Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs 20-SOIC -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2005 Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs - BQ2005S - Texas Instruments
Dallas, TX, United States
BQ2005 Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs
BQ2005S
BQ2005 Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs BQ2005S
Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs 20-SOIC -20 to 70

Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs 20-SOIC -20 to 70

Buy Now Datasheet
PMIC - Battery Chargers - 296-9338-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-9338-5-ND
PMIC - Battery Chargers 296-9338-5-ND
IC BATT CONTRL MULTI-CHEM 20SOIC

IC BATT CONTRL MULTI-CHEM 20SOIC

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2005S - 011844-BQ2005S - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2005S
011844-BQ2005S
PMIC - PMIC - Battery Chargers - BQ2005S 011844-BQ2005S
Manufacturer: Texas Instruments Win Source Part Number: 011844-BQ2005S Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant, Pulsed Programmable Features: Timer, Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 20-SOIC Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 011844-BQ2005S
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant, Pulsed
Programmable Features: Timer, Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 20-SOIC
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Chargers - BQ2005S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2005S
Battery Chargers BQ2005S
Charger IC Multi-Chemistry 20-SOIC

Charger IC Multi-Chemistry 20-SOIC

Buy Now Datasheet
Battery Chargers - BQ2005S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2005S
Battery Chargers BQ2005S
Charger IC Multi-Chemistry 20-SOIC

Charger IC Multi-Chemistry 20-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2005S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2005S
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2005S
IC BATT CONTRL MULTI-CHEM 20SOIC

IC BATT CONTRL MULTI-CHEM 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2005S 296-9338-5-ND 011844-BQ2005S BQ2005S BQ2005S
Product Name BQ2005 Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ2005S Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Switching
Cell Type NiCd; NiMH Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type SOIC 20-SOIC (0.295", 7.50mm Width) SOIC; 20-SOIC SOIC; 20-SOIC (0.295\", 7.50mm Width) SOIC
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24005 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Two LED - BQ24005PWPG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
Battery Chargers - BQ24162AYFFT - Quarktwin Technology Ltd.
Specs
Package Type BGA; 49-UFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002TSNTR - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers
BQ24195 I2C Controlled 2.5A/4.5A Single Cell Charger with 5.1V 1.3A/2.1A Synchronous Boost Operation - BQ24195RGET - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
7 suppliers