Texas Instruments BQ24166 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management BQ24166YFFT

Description
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management 49-DSBGA -40 to 85
Request a Quote Datasheet
Description
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management 49-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24166 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management - BQ24166YFFT - Texas Instruments
Dallas, TX, United States
BQ24166 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management
BQ24166YFFT
BQ24166 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management BQ24166YFFT
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management 49-DSBGA -40 to 85

2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management 49-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24166YFFT - 770306-BQ24166YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24166YFFT
770306-BQ24166YFFT
PMIC - PMIC - Battery Chargers - BQ24166YFFT 770306-BQ24166YFFT
Manufacturer: Texas Instruments Win Source Part Number: 770306-BQ24166YFFT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 49-UFBGA, DSBGA Interface: USB Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2.5A Battery Pack Voltage: 3.7V Family Name: BQ24166 Categories: Integrated Circuits (ICs) Manufacturer Package: 49-DSBGA (2.8x2.8) Voltage Supply MAX: 10V Alternative Parts (Cross-Reference): LTC4061EDD#TR; LTC4061EDD; LTC4061EDD#TRPBF; LTC4061EDD#PBF; Introduction Date: December 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770306-BQ24166YFFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 49-UFBGA, DSBGA
Interface: USB
Fault Protection: Over Temperature, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2.5A
Battery Pack Voltage: 3.7V
Family Name: BQ24166
Categories: Integrated Circuits (ICs)
Manufacturer Package: 49-DSBGA (2.8x2.8)
Voltage Supply MAX: 10V
Alternative Parts (Cross-Reference): LTC4061EDD#TR; LTC4061EDD; LTC4061EDD#TRPBF; LTC4061EDD#PBF;
Introduction Date: December 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-30320-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-30320-1-ND
PMIC - Battery Chargers 296-30320-1-ND
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-30320-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-30320-6-ND
PMIC - Battery Chargers 296-30320-6-ND
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-30320-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-30320-2-ND
PMIC - Battery Chargers 296-30320-2-ND
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Buy Now Datasheet
Battery Chargers - BQ24166YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24166YFFT
Battery Chargers BQ24166YFFT
Charger IC Lithium Ion 49-DSBGA (2.8x2.8)

Charger IC Lithium Ion 49-DSBGA (2.8x2.8)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24166YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24166YFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24166YFFT
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24166YFFT 770306-BQ24166YFFT 296-30320-1-ND BQ24166YFFT BQ24166YFFT
Product Name BQ24166 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management PMIC - PMIC - Battery Chargers - BQ24166YFFT PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion
Features Lead-Free Lead-Free
Package Type DSBGA,VQFN 49-UFBGA, DSBGA BGA; 49-UFBGA, DSBGA BGA
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24192HRGER - Shenzhen Shengyu Electronics Technology Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection; Over Current Protection
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
BQ24080 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable - BQ24080DRCT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V - BQ2057WSNTR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers