Texas Instruments BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V BQ2057WSNTRG4

Description
Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V 8-SOIC -20 to 70
Request a Quote Datasheet
Description
Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V 8-SOIC -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V - BQ2057WSNTRG4 - Texas Instruments
Dallas, TX, United States
BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V
BQ2057WSNTRG4
BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V BQ2057WSNTRG4
Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V 8-SOIC -20 to 70

Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V 8-SOIC -20 to 70

Buy Now Datasheet
PMIC - Battery Chargers - BQ2057WSNTRG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ2057WSNTRG4-ND
PMIC - Battery Chargers BQ2057WSNTRG4-ND
IC BATT CHG LI-ION 2CELL 8SOIC

IC BATT CHG LI-ION 2CELL 8SOIC

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2057WSNTRG4 - 913417-BQ2057WSNTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2057WSNTRG4
913417-BQ2057WSNTRG4
PMIC - PMIC - Battery Chargers - BQ2057WSNTRG4 913417-BQ2057WSNTRG4
Manufacturer: Texas Instruments Win Source Part Number: 913417-BQ2057WSNTRG4 Operating Temperature Range: -20°C ~ 70°C (TA) Features: Charger IC Lithium Ion/Polymer 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BQ2057 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 913417-BQ2057WSNTRG4
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: Charger IC Lithium Ion/Polymer 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ2057
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Battery Chargers - BQ2057WSNTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2057WSNTRG4
Battery Chargers BQ2057WSNTRG4
Charger IC Lithium Ion/Polymer 8-SOIC

Charger IC Lithium Ion/Polymer 8-SOIC

Buy Now
PMIC - Battery Chargers - BQ2057WSNTRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2057WSNTRG4
PMIC - Battery Chargers BQ2057WSNTRG4
IC BATT CHG LI-ION 2CELL 8SOIC

IC BATT CHG LI-ION 2CELL 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2057WSNTRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2057WSNTRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2057WSNTRG4
IC BATT CHG LI-ION 2CELL 8SOIC

IC BATT CHG LI-ION 2CELL 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2057WSNTRG4 BQ2057WSNTRG4-ND 913417-BQ2057WSNTRG4 BQ2057WSNTRG4 BQ2057WSNTRG4 BQ2057WSNTRG4
Product Name BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ2057WSNTRG4 Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free
Package Type SOIC,TSSOP 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Cells 2 to 4 2
Unlock Full Specs
to access all available technical data

Similar Products

BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CDGKG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers
BQ24153A Fully Integrated Switch Mode One-Cell Li-Ion Charger with Full USB Compliance - BQ24153AYFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24012 bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, AC Present & Charge Enable in QFN-10 - BQ24012DRCRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Package Type VSON
View Details
5 suppliers
BQ24140 1.5A Dual Input Switchmode Charger with USB-OTG Support - BQ24140YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers