Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-SOIC -20 to 70
Swithcing Batt Charger, BQ2004SN
Swithcing Batt Charger, BQ2004SN
Swithcing Batt Charger, BQ2004SN
Manufacturer: Texas Instruments
Win Source Part Number: 011842-BQ2004SN
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant, Pulsed
Programmable Features: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 5.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC BATT CONTRL MULTI-CHEM 16SOIC
PROG BATTERY CHARGER, 2004, SOIC16; Battery Type:NiCd, NiMH; Input Voltage:5.5V; Battery Charge Voltage:5.5V; Charge Current Max:2A; Battery IC Case Style:SOIC; No. of Pins:16Pins; No. of Series Cells:-; Operating Temperature RoHS Compliant: Yes
IC BATT CONTRL MULTI-CHEM 16SOIC
Charger IC Multi-Chemistry 16-SOIC
IC BATT CONTRL MULTI-CHEM 16SOIC
| Texas Instruments | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2004SN | 2528457 | 011842-BQ2004SN | 296-9337-5-ND | 33AH3758 | BQ2004SN | BQ2004SN | BQ2004SN |
| Product Name | BQ2004 Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination | Battery Management | PMIC - PMIC - Battery Chargers - BQ2004SN | PMIC - Battery Chargers | Prog Battery Charger, 2004, Soic16; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Switching | |||||||
| Cell Type | NiCd; NiMH | Nickel-Cadmium, Nickel-Metal Hydride | Multi-Chemistry | NiCd; NiMH; NiCd, NiMH | Multi-Chemistry | Multi-Chemistry | ||
| Features | Lead-Free | Lead-Free | ||||||
| Package Type | PDIP,SOIC | SOIC; SOIC | SOIC; 16-SOIC | 16-SOIC (0.154", 3.90mm Width) | SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |