2C Controlled 2.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path 24-VQFN -40 to 85
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
IC BATT CHG LI-ION 1CELL 24VQFN
TEXAS INSTRUMENTS BQ24196RGET Battery Charger for 1 Cell of Li-Ion, Li-Pol battery, 17V input, 4.4V / 2.5A charge, VQFN-24
USB / ADAPTOR CHARGER, LI+, 24VQFN; Battery Type:Li-Ion, Li-Pol; Input Voltage:17V; Battery Charge Voltage:4.4V; Charge Current Max:2.5A; Battery IC Case Style:VQFN; No. of Pins:24Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 24VQFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24196RGET | 296-35056-1-ND | BQ24196RGET | BQ24196RGET | 815-BQ24196RGET | 26AJ5230 | BQ24196RGET |
| Product Name | BQ24196 2C Controlled 2.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | TEXAS INSTRUMENTS BQ24196RGET Battery Charger for 1 Cell of Li-Ion, Li-Pol battery, 17V input, 4.4V / 2.5A charge, VQFN-24 | Usb / Adaptor Charger, Li+, 24Vqfn; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | ||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |||
| Package Type | VQFN | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | VQFN | ||
| Cells | 1 | 1 | 1 | 1 | |||
| Supply Voltage | 17 volts | 17 volts | 4.2 volts | 17 volts | 17 volts |