Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-TSSOP -20 to 70
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000 Switch-mode multi-chemistry battery charger with peak voltage detection termination
Manufacturer: Texas Instruments
Win Source Part Number: 011831-BQ2000PWR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 4
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-TSSOP
Maximum Supply Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
Charger IC Multi-Chemistry 8-TSSOP
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2000PWR | 296-37323-1-ND | BQ2000PWR | 011831-BQ2000PWR | BQ2000PWR | BQ2000PWR | BQ2000PWR |
| Product Name | BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ2000PWR | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | |
| Charger Type | Switching | Switching | |||||
| Cell Type | Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | |||
| Features | Lead-Free | Lead-Free | |||||
| Package Type | PDIP,SOIC,TSSOP | 8-TSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; TSSOP8 | SOP; SSOP; TSSOP; 8-TSSOP | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Cells | 2 to 4 | 1 to 4 | 1 to 4 |