Texas Instruments BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination BQ2000PW

Description
Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-TSSOP -20 to 70
Request a Quote Datasheet
Description
Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-TSSOP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination - BQ2000PW - Texas Instruments
Dallas, TX, United States
BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination
BQ2000PW
BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination BQ2000PW
Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-TSSOP -20 to 70

Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-TSSOP -20 to 70

Buy Now Datasheet
 - BQ2000PW - Rochester Electronics
Newburyport, MA, United States
BQ2000 Switch-mode multi-chemistry battery charger with peak voltage detection termination

BQ2000 Switch-mode multi-chemistry battery charger with peak voltage detection termination

Supplier's Site Datasheet
PMIC - PMIC - Battery Chargers - BQ2000PW - 083091-BQ2000PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2000PW
083091-BQ2000PW
PMIC - PMIC - Battery Chargers - BQ2000PW 083091-BQ2000PW
Manufacturer: Texas Instruments Win Source Part Number: 083091-BQ2000PW Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 4 Current - Charging: Constant - Programmable Programmable Features: Current, Timer, Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-TSSOP Maximum Supply Voltage: 6V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083091-BQ2000PW
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 4
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-TSSOP
Maximum Supply Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-12359-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-12359-5-ND
PMIC - Battery Chargers 296-12359-5-ND
IC BAT CHG MULTCHEM 1-4CL 8TSSOP

IC BAT CHG MULTCHEM 1-4CL 8TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2000PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2000PW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2000PW
IC BAT CHG MULTCHEM 1-4CL 8TSSOP

IC BAT CHG MULTCHEM 1-4CL 8TSSOP

Supplier's Site
Battery Chargers - BQ2000PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2000PW
Battery Chargers BQ2000PW
Charger IC Multi-Chemistry 8-TSSOP

Charger IC Multi-Chemistry 8-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2000PW BQ2000PW 083091-BQ2000PW 296-12359-5-ND BQ2000PW BQ2000PW
Product Name BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination PMIC - PMIC - Battery Chargers - BQ2000PW PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Charger Type Switching Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC,TSSOP SOP; SSOP; TSSOP; TSSOP8 SOP; SSOP; TSSOP; 8-TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Cells 2 to 4 1 to 4 1 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance - BQ24123RHLTG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET - BQ24103ARHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24192SRGER - Shenzhen Shengyu Electronics Technology Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection; Over Current Protection
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers