Texas Instruments BQ24079 1.2A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC with 4.1 VBAT BQ24079RGTT

Description
1.2A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC with 4.1 VBAT 16-QFN -40 to 85
Request a Quote Datasheet
Description
1.2A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC with 4.1 VBAT 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24079 1.2A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC with 4.1 VBAT - BQ24079RGTT - Texas Instruments
Dallas, TX, United States
BQ24079 1.2A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC with 4.1 VBAT
BQ24079RGTT
BQ24079 1.2A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC with 4.1 VBAT BQ24079RGTT
1.2A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC with 4.1 VBAT 16-QFN -40 to 85

1.2A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC with 4.1 VBAT 16-QFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-48489-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-48489-2-ND
PMIC - Battery Chargers 296-48489-2-ND
IC BATT CHG LI-ION 1CELL 16VQFN

IC BATT CHG LI-ION 1CELL 16VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-48489-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-48489-6-ND
PMIC - Battery Chargers 296-48489-6-ND
IC BATT CHG LI-ION 1CELL 16VQFN

IC BATT CHG LI-ION 1CELL 16VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-48489-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-48489-1-ND
PMIC - Battery Chargers 296-48489-1-ND
IC BATT CHG LI-ION 1CELL 16VQFN

IC BATT CHG LI-ION 1CELL 16VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24079RGTT - 1023821-BQ24079RGTT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24079RGTT
1023821-BQ24079RGTT
PMIC - PMIC - Battery Chargers - BQ24079RGTT 1023821-BQ24079RGTT
Manufacturer: Texas Instruments Win Source Part Number: 1023821-BQ24079RGTT Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN (3x3) Maximum Supply Voltage: 6.4V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023821-BQ24079RGTT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 6.4V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Chargers - BQ24079RGTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24079RGTT
Battery Chargers BQ24079RGTT
Charger IC Lithium Ion 16-VQFN (3x3)

Charger IC Lithium Ion 16-VQFN (3x3)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24079RGTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24079RGTT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24079RGTT
IC BATT CHG LI-ION 1CELL 16VQFN

IC BATT CHG LI-ION 1CELL 16VQFN

Supplier's Site
PMIC - Battery Chargers - BQ24079RGTT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24079RGTT
PMIC - Battery Chargers BQ24079RGTT
IC BATT CHG LI-ION 1CELL 16VQFN

IC BATT CHG LI-ION 1CELL 16VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24079RGTT 296-48489-2-ND 1023821-BQ24079RGTT BQ24079RGTT BQ24079RGTT BQ24079RGTT
Product Name BQ24079 1.2A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC with 4.1 VBAT PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24079RGTT Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type QFN 16-VFQFN Exposed Pad 16-QFN (3x3) 16-VFQFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2004 Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004SNTR - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
6 suppliers
BQ24113 Host-controlled Synchronous Switch-Mode Li-Ion Charger w/2A FET in QFN-20, 1- or 2-cell - BQ24113RHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24130 600-kHz Synchronous Switch-Mode Li-Ion and Li-Polymer Host-Controlled Battery Charger - BQ24130RHLT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24113A Host-Controlled Synchronous Swithc-Mode Li-Ion Charger w/2A FET, 1 or 2 Cell - BQ24113ARHLRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers