1A, Single-Input, Single-Cell Li-Ion Battery Charger with Operation Over JEITA and 100k? NTC 10-MSOP-PowerPAD -40 to 150
IC BATT CHG LI-ION 1CELL 10MSOP
IC BATT CHG LI-ION 1CELL 10MSOP
IC BATT CHG LI-ION 1CELL 10MSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1023832-BQ24093DGQT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-MSOP-PowerPad
Maximum Supply Voltage: 6.45V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Charger IC Lithium Ion/Polymer 10-HVSSOP
IC BATT CHG LI-ION 1CELL 10MSOP
IC BATT CHG LI-ION 1CELL 10MSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24093DGQT | 296-BQ24093DGQTCT-ND | 1023832-BQ24093DGQT | BQ24093DGQT | BQ24093DGQT | BQ24093DGQT |
| Product Name | BQ24093 1A, Single-Input, Single-Cell Li-Ion Battery Charger with Operation Over JEITA and 100k? NTC | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24093DGQT | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | MSOP-PowerPAD | 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) | SOP; 10-MSOP-PowerPad | SOP; MSOP; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Cells | 1 | 1 | 1 |