Texas Instruments BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET BQ24103ARHLR

Description
Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET 20-VQFN -40 to 85
Request a Quote Datasheet
Description
Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET - BQ24103ARHLR - Texas Instruments
Dallas, TX, United States
BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET
BQ24103ARHLR
BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET BQ24103ARHLR
Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET 20-VQFN -40 to 85

Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET 20-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24103ARHLR - 011916-BQ24103ARHLR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24103ARHLR
011916-BQ24103ARHLR
PMIC - PMIC - Battery Chargers - BQ24103ARHLR 011916-BQ24103ARHLR
Manufacturer: Texas Instruments Win Source Part Number: 011916-BQ24103ARHLR Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 to 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-VQFN (3.5x4.5) Maximum Supply Voltage: 16V Alternative Parts (Cross-Reference): BQ24103ARHLRG4; BQ24103ARHLT; BQ24103ARHLTG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 011916-BQ24103ARHLR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 2
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Alternative Parts (Cross-Reference): BQ24103ARHLRG4; BQ24103ARHLT; BQ24103ARHLTG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Battery Chargers - 296-22739-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-22739-1-ND
PMIC - Battery Chargers 296-22739-1-ND
IC BATT CHG LI-ION 1-2CEL 20VQFN

IC BATT CHG LI-ION 1-2CEL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-22739-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-22739-6-ND
PMIC - Battery Chargers 296-22739-6-ND
IC BATT CHG LI-ION 1-2CEL 20VQFN

IC BATT CHG LI-ION 1-2CEL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-22739-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-22739-2-ND
PMIC - Battery Chargers 296-22739-2-ND
IC BATT CHG LI-ION 1-2CEL 20VQFN

IC BATT CHG LI-ION 1-2CEL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - BQ24103ARHLR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24103ARHLR
PMIC - Battery Chargers BQ24103ARHLR
IC BATT CHG LI-ION 1-2CEL 20VQFN

IC BATT CHG LI-ION 1-2CEL 20VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24103ARHLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24103ARHLR
Battery Chargers BQ24103ARHLR
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24103ARHLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24103ARHLR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24103ARHLR
IC BATT CHG LI-ION 1-2CEL 20VQFN

IC BATT CHG LI-ION 1-2CEL 20VQFN

Supplier's Site
Ic, Charge,li-Ion/pol,mgmt,20Qfn; Battery Type Texas Instruments - 28AH1945 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Charge,li-Ion/pol,mgmt,20Qfn; Battery Type Texas Instruments
28AH1945
Ic, Charge,li-Ion/pol,mgmt,20Qfn; Battery Type Texas Instruments 28AH1945
IC, CHARGE,LI-ION/POL,MG MT,20QFN; Battery Type:Li-Ion; Input Voltage:16V; Battery Charge Voltage:8.4V; Charge Current Max:2A; Battery IC Case Style:QFN; No. of Pins:20Pins; No. of Series Cells:2; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, CHARGE,LI-ION/POL,MGMT,20QFN; Battery Type:Li-Ion; Input Voltage:16V; Battery Charge Voltage:8.4V; Charge Current Max:2A; Battery IC Case Style:QFN; No. of Pins:20Pins; No. of Series Cells:2; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24103ARHLR 011916-BQ24103ARHLR 296-22739-1-ND BQ24103ARHLR BQ24103ARHLR BQ24103ARHLR 28AH1945
Product Name BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET PMIC - PMIC - Battery Chargers - BQ24103ARHLR PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Ic, Charge,li-Ion/pol,mgmt,20Qfn; Battery Type Texas Instruments
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Li-Ion
Features Lead-Free Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type VQFN 20-VQFN (3.5x4.5) 20-VFQFN Exposed Pad 20-VFQFN Exposed Pad QFN
Supply Voltage 16 volts 16 volts 16 volts 8.4 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ24087 750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation - BQ24087DRCT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ24008 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED - BQ24008PWP - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002CPN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
Integrated Circuits (ICs) - PMIC - Battery Chargers - 1200901-BQ21062YFPR - Win Source Electronics
Specs
Cell Type Li-Ion
Features Over Voltage Protection; Over Current Protection
Cells 1
View Details
4 suppliers