Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED 20-HTSSOP -20 to 70
IC BATT CHG LI-ION 1CEL 20HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 011873-BQ24002PWP
Packaging: Tube/Rail
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Current, Timer
Charge Current - Max: 1.2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C (TA)
Case / Package: 20-HTSSOP
Maximum Supply Voltage: 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CEL 20HTSSOP
Charger IC Lithium Ion 20-HTSSOP
BATTERY CHARGER, LI-ION, 1.2A, HTSSOP-20; Battery Type:Li-Ion; Input Voltage:10V; Battery Charge Voltage:4.2V; Charge Current Max:1.2A; Battery IC Case Style:HTSSOP; No. of Pins:20Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
IC BATT CHG LI-ION 1CEL 20HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24002PWP | 296-9379-5-ND | 011873-BQ24002PWP | BQ24002PWP | BQ24002PWP | 26AJ5206 | BQ24002PWP |
| Product Name | BQ24002 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24002PWP | PMIC - Battery Chargers | Battery Chargers | Battery Charger, Li-Ion, 1.2A, Htssop-20; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Linear | ||||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Li-Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Lead-Free | |||||
| Package Type | HTSSOP,VQFN | 20-PowerTSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 20-HTSSOP | SOP; SSOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width) | HTSSOP | SSOP; TSSOP | |
| Cells | 1 | 1 | 1 | 1 |