1.6-MHz Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-alone Battery Charger 24-VQFN -40 to 85
IC BATT CHG LI-ION 1-3CEL 24VQFN
IC BATT CHG LI-ION 1-3CEL 24VQFN
IC BATT CHG LI-ION 1-3CEL 24VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 083100-BQ24170RGYT
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 3
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 4A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (5.5x3.5)
Maximum Supply Voltage: 17V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
BATTERY CHARGER, LI-ION/LI-POL, QFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:17V; Battery Charge Voltage:4.2V; Charge Current Max:4A; Battery IC Case Style:QFN; No. of Pins:24Pins; No. of Series Cells:3; Operating Temperature RoHS Compliant: Yes
IC BATT CHG LI-ION 1-3CEL 24VQFN
IC BATT CHG LI-ION 1-3CEL 24VQFN
Charger IC Lithium Ion/Polymer 24-VQFN (5.5x3.5)
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24170RGYT | 296-28049-2-ND | 083100-BQ24170RGYT | 31AH1362 | BQ24170RGYT | BQ24170RGYT | BQ24170RGYT |
| Product Name | BQ24170 1.6-MHz Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-alone Battery Charger | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24170RGYT | Battery Charger, Li-Ion/li-Pol, Qfn-24; Battery Type Texas Instruments | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Charger Type | Switching | ||||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | VQFN | 24-VFQFN Exposed Pad | 24-VQFN (5.5x3.5) | QFN | 24-VFQFN Exposed Pad | ||
| Cells | 2 to 4 | 1 to 3 | 1 to 3 | 3 |