The bq2016 is a gas gauge IC designed for accurately measuring available capacity in NiCd or NiMH battery packs up to 4.5 Ah, particularly suited for high-discharge applications such as power tools. It operates from battery voltage and includes an integrated regulator output to power the circuit, requiring ≤1 square inch of PCB space. The device monitors current through a sense resistor, compensates for temperature and discharge rate, and reports remaining capacity via five LED outputs or a 1-Wire HDQ serial interface. It is packaged in a 28-pin SSOP with dimensions of 506.6 mm length, 8 mm width, and 3940 µm height, and operates from −20°C to 70°C. The part supports programmable full-charge reference via VPFC input and includes register backup via RBI input to maintain data during voltage collapse.
NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) 28-SSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1154012-BQ2016DBQG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Battery Management NiCd/NiMH Gas Gauge
IC GAS GAUGE MULT 28SSOP/QSOP
IC BATTERY GAS GAUGE 28-QSOP
Battery Battery Monitor IC Multi-Chemistry 28-SSOP
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ2016DBQG4 | 1154012-BQ2016DBQG4 | BQ2016DBQG4 | BQ2016DBQG4 | 815-BQ2016DBQG4 | BQ2016DBQG4 |
| Product Name | BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) | PMIC - PMIC - Battery Management - BQ2016DBQG4 | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | IC BATTERY GAS GAUGE 28-QSOP | Battery Management |
| Type | SSOP | SSOP | SSOP; 28-SSOP (0.154, 3.90mm Width) | SOP; SSOP; 28-SSOP (0.154\", 3.90mm Width) |