Texas Instruments BQ24024 bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Term Enable & Temp Sense in QFN-10 BQ24024DRCR

Description
bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Term Enable & Temp Sense in QFN-10 10-VSON -40 to 125
Request a Quote Datasheet
Description
bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Term Enable & Temp Sense in QFN-10 10-VSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24024 bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Term Enable & Temp Sense in QFN-10 - BQ24024DRCR - Texas Instruments
Dallas, TX, United States
BQ24024 bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Term Enable & Temp Sense in QFN-10
BQ24024DRCR
BQ24024 bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Term Enable & Temp Sense in QFN-10 BQ24024DRCR
bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Term Enable & Temp Sense in QFN-10 10-VSON -40 to 125

bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Term Enable & Temp Sense in QFN-10 10-VSON -40 to 125

Buy Now Datasheet
PMIC - Battery Chargers - 296-17054-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-17054-1-ND
PMIC - Battery Chargers 296-17054-1-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-17054-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-17054-6-ND
PMIC - Battery Chargers 296-17054-6-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-17054-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-17054-2-ND
PMIC - Battery Chargers 296-17054-2-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24024DRCR - 079669-BQ24024DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24024DRCR
079669-BQ24024DRCR
PMIC - PMIC - Battery Chargers - BQ24024DRCR 079669-BQ24024DRCR
Manufacturer: Texas Instruments Win Source Part Number: 079669-BQ24024DRCR Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 079669-BQ24024DRCR
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Chargers - BQ24024DRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24024DRCR
Battery Chargers BQ24024DRCR
Charger IC Lithium Ion/Polymer 10-VSON (3x3)

Charger IC Lithium Ion/Polymer 10-VSON (3x3)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24024DRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24024DRCR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24024DRCR
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Supplier's Site
PMIC - Battery Chargers - BQ24024DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24024DRCR
PMIC - Battery Chargers BQ24024DRCR
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24024DRCR 296-17054-1-ND 079669-BQ24024DRCR BQ24024DRCR BQ24024DRCR BQ24024DRCR
Product Name BQ24024 bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Term Enable & Temp Sense in QFN-10 PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24024DRCR Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free
Package Type VSON 10-VFDFN Exposed Pad 10-VSON (3x3) 10-VFDFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24052 800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection,  Rntc=100k - BQ24052DSQT - Texas Instruments
Specs
Features Lead-Free
Package Type SON
Supply Voltage 28 volts
View Details
6 suppliers
Battery Chargers - BQ24192SRGET - Quarktwin Technology Ltd.
Specs
Package Type 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ24002 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED - BQ24002PWPRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24159 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. - BQ24159YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers