Texas Instruments BQ24153A Fully Integrated Switch Mode One-Cell Li-Ion Charger with Full USB Compliance BQ24153AYFFR

Description
Fully Integrated Switch Mode One-Cell Li-Ion Charger with Full USB Compliance 20-DSBGA -40 to 85
Request a Quote Datasheet
Description
Fully Integrated Switch Mode One-Cell Li-Ion Charger with Full USB Compliance 20-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24153A Fully Integrated Switch Mode One-Cell Li-Ion Charger with Full USB Compliance - BQ24153AYFFR - Texas Instruments
Dallas, TX, United States
BQ24153A Fully Integrated Switch Mode One-Cell Li-Ion Charger with Full USB Compliance
BQ24153AYFFR
BQ24153A Fully Integrated Switch Mode One-Cell Li-Ion Charger with Full USB Compliance BQ24153AYFFR
Fully Integrated Switch Mode One-Cell Li-Ion Charger with Full USB Compliance 20-DSBGA -40 to 85

Fully Integrated Switch Mode One-Cell Li-Ion Charger with Full USB Compliance 20-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24153AYFFR - 116402-BQ24153AYFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24153AYFFR
116402-BQ24153AYFFR
PMIC - PMIC - Battery Chargers - BQ24153AYFFR 116402-BQ24153AYFFR
Manufacturer: Texas Instruments Win Source Part Number: 116402-BQ24153AYFFR Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1.25A Battery Pack Voltage: 4.44V (Max) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 20-DSBGA Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 116402-BQ24153AYFFR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.25A
Battery Pack Voltage: 4.44V (Max)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 20-DSBGA
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-28034-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-28034-2-ND
PMIC - Battery Chargers 296-28034-2-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-28034-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-28034-6-ND
PMIC - Battery Chargers 296-28034-6-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-28034-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-28034-1-ND
PMIC - Battery Chargers 296-28034-1-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - BQ24153AYFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24153AYFFR
PMIC - Battery Chargers BQ24153AYFFR
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24153AYFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24153AYFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24153AYFFR
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site
Battery Chargers - BQ24153AYFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24153AYFFR
Battery Chargers BQ24153AYFFR
Charger IC Lithium Ion/Polymer 20-DSBGA

Charger IC Lithium Ion/Polymer 20-DSBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24153AYFFR 116402-BQ24153AYFFR 296-28034-2-ND BQ24153AYFFR BQ24153AYFFR BQ24153AYFFR
Product Name BQ24153A Fully Integrated Switch Mode One-Cell Li-Ion Charger with Full USB Compliance PMIC - PMIC - Battery Chargers - BQ24153AYFFR PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type DSBGA BGA; 20-DSBGA 20-UFBGA, DSBGA BGA BGA; 20-UFBGA, DSBGA
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2004E Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004EPNG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
5 suppliers
BQ24050 800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection.  | Linear - BQ24050DSQR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
Battery Chargers - BQ24075QRLCRCT - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24172RGYR-S - Quarktwin Technology Ltd.
Specs
Package Type 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details