Texas Instruments BQ24080 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable BQ24080DRCRG4

Description
1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable 10-VSON -40 to 85
Request a Quote Datasheet
Description
1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24080 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable - BQ24080DRCRG4 - Texas Instruments
Dallas, TX, United States
BQ24080 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable
BQ24080DRCRG4
BQ24080 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable BQ24080DRCRG4
1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable 10-VSON -40 to 85

1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable 10-VSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24080DRCRG4 - 201312-BQ24080DRCRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24080DRCRG4
201312-BQ24080DRCRG4
PMIC - PMIC - Battery Chargers - BQ24080DRCRG4 201312-BQ24080DRCRG4
Manufacturer: Texas Instruments Win Source Part Number: 201312-BQ24080DRCRG4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSON (3x3) Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 201312-BQ24080DRCRG4
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Battery Charger ICs Battery Charger ICs
Product Number BQ24080DRCRG4 201312-BQ24080DRCRG4
Product Name BQ24080 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable PMIC - PMIC - Battery Chargers - BQ24080DRCRG4
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON 10-VSON (3x3)
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002SNG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002PNE4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
BQ2004 Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004PN - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
5 suppliers