USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 200mV above Vbat | Linear 16-QFN -40 to 85
Battery Charger Li-Ion 1500mA 4.2V
Battery Charger Li-Ion 1500mA 4.2V
Battery Charger Li-Ion 1500mA 4.2V
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
Manufacturer: Texas Instruments
Win Source Part Number: 011901-BQ24072RGTT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 6.4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Portable Devices
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
Charger IC Lithium Ion 16-VQFN (3x3)
IC, BATTERY CHARGER LI-ION, 1.5A, QFN-16; Battery Type:Li-Ion; Input Voltage:26V; Battery Charge Voltage:4.2V; Charge Current Max:1.2A; Battery IC Case Style:QFN; No. of Pins:16Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24072RGTT | 7099013P | 7099013 | 296-23813-6-ND | 011901-BQ24072RGTT | BQ24072RGTT | BQ24072RGTT | BQ24072RGTT | 33AH3759 |
| Product Name | BQ24072 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 200mV above Vbat | Linear | Battery Management | Battery Management | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24072RGTT | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | Ic, Battery Charger Li-Ion, 1.5A, Qfn-16; Battery Type Texas Instruments |
| Charger Type | Linear | ||||||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium-ion | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | Li-Ion; Li-Ion | ||||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||||
| Package Type | QFN | VQFN | Vqfn | 16-VFQFN Exposed Pad | 16-QFN (3x3) | 16-VFQFN Exposed Pad | QFN | ||
| Cells | 1 | 1 | 1 | 1 |