Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination 8-SOIC -20 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 011833-BQ2000TSN-B5
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 4
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
IC, PROG BATT CHARGER, SMD, SOIC8; Battery Type:Li-Ion, NiCd, NiMH; Input Voltage:6V; Battery Charge Voltage:2V; Charge Current Max:2A; Battery IC Case Style:SOIC; No. of Pins:8Pins; No. of Series Cells:-; Operating Temperature RoHS Compliant: Yes
Charger IC Multi-Chemistry 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2000TSN-B5 | 011833-BQ2000TSN-B5 | 296-9316-5-ND | BQ2000TSN-B5 | BQ2000TSN-B5 | 28AH1934 | BQ2000TSN-B5 |
| Product Name | BQ2000T Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination | PMIC - PMIC - Battery Chargers - BQ2000TSN-B5 | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Ic, Prog Batt Charger, Smd, Soic8; Battery Type Texas Instruments | Battery Chargers |
| Charger Type | Switching | ||||||
| Cell Type | Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | Li-Ion; NiCd; NiMH; Li-Ion, NiCd, NiMH | ||
| Features | Lead-Free | Lead-Free | |||||
| Package Type | PDIP,SOIC,TSSOP | SOIC; 8-SOIC | 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Cells | 2 to 4 | 1 to 4 | 1 to 4 |