Texas Instruments BQ24088 750 mA Single Chip Li-Ion/Li-Pol Charge Management IC with Thermal Regulation BQ24088DRCR

Description
750 mA Single Chip Li-Ion/Li-Pol Charge Management IC with Thermal Regulation 10-VSON 0 to 125
Request a Quote Datasheet
Description
750 mA Single Chip Li-Ion/Li-Pol Charge Management IC with Thermal Regulation 10-VSON 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24088 750 mA Single Chip Li-Ion/Li-Pol Charge Management IC with Thermal Regulation - BQ24088DRCR - Texas Instruments
Dallas, TX, United States
BQ24088 750 mA Single Chip Li-Ion/Li-Pol Charge Management IC with Thermal Regulation
BQ24088DRCR
BQ24088 750 mA Single Chip Li-Ion/Li-Pol Charge Management IC with Thermal Regulation BQ24088DRCR
750 mA Single Chip Li-Ion/Li-Pol Charge Management IC with Thermal Regulation 10-VSON 0 to 125

750 mA Single Chip Li-Ion/Li-Pol Charge Management IC with Thermal Regulation 10-VSON 0 to 125

Buy Now Datasheet
PMIC - Battery Chargers - 296-23443-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-23443-1-ND
PMIC - Battery Chargers 296-23443-1-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-23443-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-23443-6-ND
PMIC - Battery Chargers 296-23443-6-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-23443-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-23443-2-ND
PMIC - Battery Chargers 296-23443-2-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24088DRCR - 011913-BQ24088DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24088DRCR
011913-BQ24088DRCR
PMIC - PMIC - Battery Chargers - BQ24088DRCR 011913-BQ24088DRCR
Manufacturer: Texas Instruments Win Source Part Number: 011913-BQ24088DRCR Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 750mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Maximum Supply Voltage: 6.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011913-BQ24088DRCR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 750mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 6.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24088DRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24088DRCR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24088DRCR
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Supplier's Site
PMIC - Battery Chargers - BQ24088DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24088DRCR
PMIC - Battery Chargers BQ24088DRCR
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Supplier's Site Datasheet
Battery Chargers - BQ24088DRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24088DRCR
Battery Chargers BQ24088DRCR
Charger IC Lithium Ion/Polymer 10-VSON (3x3)

Charger IC Lithium Ion/Polymer 10-VSON (3x3)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24088DRCR 296-23443-1-ND 011913-BQ24088DRCR BQ24088DRCR BQ24088DRCR BQ24088DRCR
Product Name BQ24088 750 mA Single Chip Li-Ion/Li-Pol Charge Management IC with Thermal Regulation PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24088DRCR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type VSON 10-VFDFN Exposed Pad 10-VSON (3x3) 10-VFDFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination - BQ2003S-N - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
7 suppliers
BQ24104 Synchronous Switchmode, Li-Ion & Li-Pol Charge Mngmt IC (bqSwitcher) - BQ24104RHLT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ2054 Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package - BQ2054SN - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
PMIC - PMIC - Battery Chargers - BQ2000PN - 049696-bq2000PN - Win Source Electronics
Specs
Package Type DIP; PDIP; 8-PDIP
Cells 1 to 4
Supply Voltage 6 volts
View Details