Texas Instruments BQ2054 Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package BQ2054PN

Description
Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package 16-PDIP -20 to 70
Request a Quote Datasheet
Description
Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package 16-PDIP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2054 Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package - BQ2054PN - Texas Instruments
Dallas, TX, United States
BQ2054 Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package
BQ2054PN
BQ2054 Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package BQ2054PN
Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package 16-PDIP -20 to 70

Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package 16-PDIP -20 to 70

Buy Now Datasheet
 - BQ2054PN - Rochester Electronics
Newburyport, MA, United States
BQ2054 Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package

BQ2054 Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package

Supplier's Site Datasheet
PMIC - Battery Chargers - 296-9356-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-9356-5-ND
PMIC - Battery Chargers 296-9356-5-ND
IC BATT CHG LI-ION 16DIP

IC BATT CHG LI-ION 16DIP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2054PN - 039663-BQ2054PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2054PN
039663-BQ2054PN
PMIC - PMIC - Battery Chargers - BQ2054PN 039663-BQ2054PN
Manufacturer: Texas Instruments Win Source Part Number: 039663-BQ2054PN Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Current - Charging: Constant Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-PDIP Programmable Fault Protection: Over Current, Over Voltage Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 039663-BQ2054PN
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion
Current - Charging: Constant
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-PDIP
Programmable Fault Protection: Over Current, Over Voltage
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Chargers - BQ2054PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2054PN
Battery Chargers BQ2054PN
Charger IC Lithium Ion 16-PDIP

Charger IC Lithium Ion 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2054PN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2054PN
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2054PN
IC BATT CHG LI-ION 16DIP

IC BATT CHG LI-ION 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2054PN BQ2054PN 296-9356-5-ND 039663-BQ2054PN BQ2054PN BQ2054PN
Product Name BQ2054 Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ2054PN Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Switching Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion
Features Lead-Free Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type PDIP,SOIC DIP; PDIP; PDIP16 16-DIP (0.300", 7.62mm) DIP; PDIP; 16-PDIP DIP; 16-DIP (0.300\", 7.62mm)
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination - BQ2000SN-B5G4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
Features Lead-Free
View Details
5 suppliers
BQ24187 Single-Input, Single Cell Switchmode Li-Ion Battery Charger - BQ24187YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V - BQ2057TSG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
BQ24014 bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, Temp Sense & Charge Enable in QFN-10 - BQ24014DRCR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers